EN
  • EN
  • DE

OMAPL138BZCED4

Part No OMAPL138BZCED4
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-L1X 456MHZ 361NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)
Manufacturer Texas Instruments
Series OMAP-L1x
Package Tray
Part Status Obsolete
Core Processor ARM926EJ-S
Speed 456MHz
Operating Temperature Range -40°C ~ 90°C (TJ)
Package 361-LFBGA
Case / Package 361-NFBGA (13x13)
Family Name OMAPL138
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929578-OMAPL138BZCED4
Ultra Librarian 3D Model Ultra Librarian OMAPL138BZCED4 CAD Model

Description

The OMAPL138BZCED4 is a cutting-edge application processor from Texas Instruments, designed to meet the needs of sophisticated, multimedia-rich applications. This processor is part of the OMAP-L1x family, which is known for its high level of integration, robust multimedia processing capabilities, and low power consumption, making it an ideal choice for a wide range of industrial and consumer products.

Key Features

  • High-Performance Processing: At the heart of the OMAPL138BZCED4 is a dual-core architecture that includes an ARM926EJ-S and a C674x DSP core. This combination allows for efficient handling of both control and signal processing tasks, providing a balanced performance for embedded applications.
  • Rich Multimedia Support: The processor is equipped with a range of peripherals and interfaces designed to handle audio, video, and image processing tasks with ease. This makes it suitable for applications such as portable data terminals, test and measurement systems, and audio conferencing systems.
  • Integrated Peripherals: The OMAPL138BZCED4 includes a host of integrated peripherals, such as a 10/100 Mb/s Ethernet MAC, USB 2.0 OTG with PHY, and a high-speed MMC/SD card interface. These built-in features reduce the need for external components, saving space and cost on the final product design.
  • Low Power Consumption: Designed with power efficiency in mind, the OMAPL138BZCED4 is suitable for battery-powered devices, where extended operation time is crucial. Its power-saving modes and efficient processing capabilities ensure optimal battery life without sacrificing performance.

Applications

The OMAPL138BZCED4 processor is versatile and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Portable data terminals
  • Medical imaging devices
  • Audio conferencing systems
  • Test and measurement equipment

With its powerful dual-core architecture, comprehensive multimedia support, and integrated peripherals, the OMAPL138BZCED4 from Texas Instruments stands out as a robust solution for developers looking to create advanced, efficient, and feature-rich products.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
IBM
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Advanced Micro Devices
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.2581 $64.2581
2+ $52.7246 $105.4492
3+ $51.0770 $153.2310
5+ $49.4294 $247.1470
6+ $47.7817 $286.6902
8+ $42.8388 $342.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess