EN
  • EN
  • DE

OMAP5912ZDY

Part No OMAP5912ZDY
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description OMAP5912 Applications Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-59xx
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 192MHz
Co-Processors/DSP Signal Processing; C55x, System Control; CP15
RAM Controllers LPDDR
Graphics Acceleration No
Display & Interface Controllers Keyboard, LCD
USB USB 1.1 (1), USB 1.x (2)
Voltage - I/O 1.8V, 2.75V, 3.3V
Operating Temperature Range -40°C ~ 85°C (TC)
Security Features Cryptography, Random Number Generator
Package 289-BGA
Manufacturer Package 289-BGA (19x19)
Additional Interfaces 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD/SDIO, SPI, UART
Win Source Part Number 1232953-OMAP5912ZDY
Manufacturer Homepage www.ti.com
Family Name OMAP5912
Introduction Date May 03, 2005
ECCN 5A002.a.1.a
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Popularity Medium
Supply and Demand Status Balance
Quantity per package 84
Ultra Librarian 3D Model Ultra Librarian OMAP5912ZDY CAD Model

Description

The OMAP5912ZDY is a highly integrated microprocessor designed by Texas Instruments, tailored for a wide range of multimedia and application-intensive markets. As part of the OMAP™ (Open Multimedia Applications Platform) family, this processor is engineered to deliver exceptional performance for both general-purpose processing and multimedia-oriented tasks.

Key Features

  • Dual-Core Architecture: At the heart of the OMAP5912ZDY lies a dual-core architecture that combines an ARM926EJ-S core and a TMS320C55x DSP core. This allows the processor to efficiently handle complex computations and multimedia processing simultaneously, offering a balanced mix of power and performance.
  • High-Performance Processing: With the ARM926EJ-S core running up to 192 MHz and the DSP core up to 192 MHz, this processor can manage demanding applications, including advanced audio and video codecs, speech and image processing, and real-time data analysis.
  • Integrated Peripherals: The OMAP5912ZDY comes with a range of built-in peripherals, such as USB, MMC/SD card interfaces, and an LCD controller, which help reduce the overall system cost and complexity.
  • Low Power Consumption: Designed with power efficiency in mind, the OMAP5912ZDY is ideal for portable and battery-operated devices. Its power management features ensure extended battery life without sacrificing performance.
  • Robust Development Support: Texas Instruments provides comprehensive development tools and software support for the OMAP5912ZDY, including development kits and reference designs, making it easier for engineers to bring their products to market quickly.

Applications

The OMAP5912ZDY processor is versatile and can be used in a variety of applications, including:

  • Smartphones and Personal Digital Assistants (PDAs)
  • Portable Media Players and Handheld Gaming Devices
  • Automotive Infotainment Systems
  • Industrial Control Systems
  • Medical Instrumentation

In summary, the OMAP5912ZDY from Texas Instruments is a powerful, efficient, and flexible processor that offers a unique combination of ARM and DSP processing capabilities, making it an ideal choice for developers looking to create sophisticated and power-sensitive products.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
IBM
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.7165 $106.7165
2+ $99.2538 $198.5076
3+ $95.5224 $286.5672
4+ $91.7911 $367.1644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess