EN
  • EN
  • DE

OMAP3530DCUSA

Part No OMAP3530DCUSA
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description OMAP3530/25 Applications Processor: OMAP 3 Architecture
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-35xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 720MHz
Co-Processors/DSP Signal Processing; C64x+, Multimedia; NEON SIMD
RAM Controllers LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 423-LFBGA, FCBGA
Manufacturer Package 423-FCBGA (16x16)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 1232948-OMAP3530DCUSA
Manufacturer Homepage www.ti.com
Family Name OMAP3530
Introduction Date February 01, 2010
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OMAP3530DCUSA CAD Model

Description

The OMAP3530DCUSA is a high-performance processor designed by Texas Instruments (TI), renowned for its robustness and versatility in the world of embedded computing. This processor is part of the OMAP™ 3 family, which is well-regarded for its rich multimedia and graphics capabilities, making it an ideal choice for a wide range of applications, from smartphones to industrial automation.

Key Features:

  • High-Performance ARM Core: At the heart of the OMAP3530 lies an ARM Cortex-A8 processor, capable of speeds up to 600 MHz, which delivers exceptional processing power for demanding applications.
  • Integrated Graphics Processing: The device includes a PowerVR™ SGX graphics accelerator, which provides advanced 2D/3D graphics capabilities, enabling smooth and visually rich user experiences.
  • Onboard DSP: A TMS320C64x+™ DSP core is included for high-performance audio, video, and image processing, which can be critical for multimedia applications.
  • Ample Connectivity: The OMAP3530 supports a range of interfaces, including USB 2.0, MMC/SD/SDIO, UART, and others, providing excellent connectivity options for peripheral devices.
  • Low Power Consumption: Despite its powerful performance, the OMAP3530 is designed for low power consumption, making it suitable for portable and battery-powered devices.

Applications:

With its powerful features, the OMAP3530DCUSA is adept at handling complex tasks in various domains, including:

  • Mobile Handsets
  • Portable Media Players
  • Automotive Infotainment
  • Industrial Control Systems
  • Medical Imaging Devices

Why Choose OMAP3530DCUSA?

Choosing the OMAP3530DCUSA for your project means selecting a processor that offers a balance of high performance, multimedia capabilities, and power efficiency. TI's commitment to providing long-term support and documentation for their products ensures that developers have the resources they need to integrate the OMAP3530 into their designs successfully.

Whether you are developing the next generation of smart devices or looking to upgrade the capabilities of existing systems, the OMAP3530DCUSA by Texas Instruments is a choice that stands out for its reliability, performance, and the value it adds to any project.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.0447 $80.0894
4+ $32.8572 $131.4288
5+ $31.8304 $159.1520
7+ $30.8036 $215.6252
9+ $29.7768 $267.9912
12+ $26.6964 $320.3568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess