EN
  • EN
  • DE

CD8067303753300

Part No CD8067303753300
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i9-7920X (16.5M Cache, up to 4.30 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953225-CD8067303753300
Series *
Ultra Librarian 3D Model Ultra Librarian CD8067303753300 CAD Model

Description

The Intel CD8067303753300 is a microprocessor designed for embedded systems. It belongs to a family of Intel processors optimized for use in a variety of embedded applications, offering a balance of performance and power efficiency. This specific model is part of a series aimed at providing robust processing capabilities for industrial control, automation, and other applications requiring reliable operation in diverse environments.

Applications

  • Industrial Automation Systems
  • Point-of-Sale (POS) Terminals
  • Network Appliances
  • Medical Devices
  • Digital Signage
  • Gaming Machines
  • Transportation Systems

Features

  • High-performance processing core based on Intel architecture.
  • Integrated graphics processing unit (GPU) for display capabilities.
  • Energy-efficient design for reduced power consumption.
  • Supports a wide range of operating systems.
  • Multiple I/O interfaces for connectivity with peripherals and other devices.
  • Enhanced security features to protect against unauthorized access.
  • Extended temperature range for reliable operation in harsh environments.

Benefits

  • Improved system performance and responsiveness.
  • Reduced development time and cost through a standardized architecture.
  • Enhanced system reliability and uptime.
  • Increased security against cyber threats.
  • Lower power consumption and reduced operating costs.
  • Scalable performance to meet the evolving needs of embedded applications.
  • Long-term availability and support.

Additional Details

This Intel microprocessor integrates various features, including memory controllers, PCI Express interfaces, and USB ports, enabling comprehensive system functionality. Its architecture is designed to facilitate efficient data processing and communication within embedded systems. The specific clock speed, cache size, and other technical specifications can vary depending on the specific variant of the CD8067303753300. Datasheets and technical documentation from Intel should be consulted for exact specifications to ensure optimal integration and performance within a given embedded system design. These processors are typically mounted on a motherboard with appropriate heat sinks and cooling solutions to maintain thermal stability and prevent overheating during operation.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess