Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Texas Instruments
Win Source Part Number 340915-OMAP3430ECBB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OMAP3430ECBB CAD Model

Description

The OMAP3430ECBB from Texas Instruments (TI) is a high-performance, advanced application processor designed for a broad range of mobile devices and applications.

  • Product Family: OMAP (Open Multimedia Applications Platform)
  • Core Technology: ARM Cortex-A8.
  • Operating Frequency: Up to 600 MHz.
  • Graphics Engine: Integrated PowerVR SGX.
  • GPU Support: OpenGL ES 2.0.
  • Video Accelerator: Supports full 1080p HD video decoding and 720p HD video encoding.
  • Interfaces: High-speed USB 2.0 interface, SD/MMC card interface, and other peripherals.
  • Memory Controller: Supports LPDDR and DDR memory.
  • Power Efficiency: TI's SmartReflex technology.
  • Operating Systems Compatibility: Linux, Android, and Windows CE.

You May Also Be Interested in

Zilog
ENHANCED Z180 MICROPROCESSOR | IC MPU Z180 33MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18033FSC
Intel
RISC MPU, 32-BIT, 750MHZ CBGA479 / Microprocessor IC -
Need more? Email Us
ECAD model for RJ80530UY750512
NXP / Nexperia
IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for LPC11U66JBD48E
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 783FCPBGA
Lowest to $244.2106
ECAD model for MPC8536AVTAQG
Texas Instruments
IC MICROPROCESSOR 80TQFP / Microprocessor IC -
Lowest to $41.1326
ECAD model for OMAP2531BZAC400
Freescale Semiconductor - NXP
IC MPU MPC8XX 80MHZ 357BGA
Need more? Email Us
ECAD model for MPC885ZP80
Intel
80386- MICROPROCESSOR, X86 ARCH / Microprocessor IC *
Need more? Email Us
ECAD model for NG80386SXLP20
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $244.2106
ECAD model for P5010NXN1QMB
Freescale Semiconductor - NXP
IC MPU MPC83XX 400MHZ 740TBGA
Lowest to $1,921.9201
ECAD model for MPC8358EVVAGDGA

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention