EN
  • EN
  • DE

O9039A387IZWSRQ1

Part No O9039A387IZWSRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Processor
Current - Supply 11mA
Voltage - Supply 3.135V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 169-LFBGA
Supplier Device Package 169-NFBGA (12x12)
Base Product Number O9039A387
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352878-O9039A387IZWSRQ1
Ultra Librarian 3D Model Ultra Librarian O9039A387IZWSRQ1 CAD Model

Description

The Texas Instruments O9039A387IZWSRQ1 is a cutting-edge integrated circuit designed for high-performance applications in the automotive and industrial sectors. This precision-engineered component is part of Texas Instruments' commitment to providing reliable and robust solutions for the most demanding electronic systems.

Key Features

  • Highly Integrated: This component integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Automotive Grade: The O9039A387IZWSRQ1 meets stringent automotive industry standards, ensuring reliability and performance under harsh conditions.
  • Low Power Consumption: Designed for energy efficiency, this IC helps minimize power usage, making it ideal for battery-powered applications.
  • Robust Thermal Management: With advanced thermal properties, the O9039A387IZWSRQ1 is capable of operating effectively across a wide range of temperatures.

Applications

The versatility of the O9039A387IZWSRQ1 makes it suitable for a variety of applications, including:

  • Automotive control systems
  • Advanced driver-assistance systems (ADAS)
  • Powertrain and engine management
  • Industrial automation and control
  • High-reliability consumer electronics

Quality and Support

Texas Instruments is known for its commitment to quality, and the O9039A387IZWSRQ1 is no exception. Customers can expect comprehensive technical support and documentation, ensuring seamless integration into their projects. With a focus on longevity and durability, this product is designed to meet the needs of developers seeking components that will endure the test of time and maintain functionality in critical systems.

Ordering Information

For ordering, pricing, and detailed specifications for the Texas Instruments O9039A387IZWSRQ1, interested parties are encouraged to visit the official Texas Instruments website or contact authorized distributors. The product is available in various packaging options to suit diverse assembly requirements.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4899 $70.4697
6+ $19.2738 $115.6428
9+ $18.6715 $168.0435
12+ $18.0692 $216.8304
15+ $17.4669 $262.0035
20+ $15.6600 $313.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess