EN
  • EN
  • DE

SST25VF020-20-4I-SAE-T

Part No SST25VF020-20-4I-SAE-T
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 2MBIT SPI 20MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mbit
Memory Organization 256K x 8
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 20µs
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST25VF020
Standard Package 3,300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 749560-SST25VF020-20-4I-SAE-T
Ultra Librarian 3D Model Ultra Librarian SST25VF020-20-4I-SAE-T CAD Model

Description

The SST25VF020-20-4I-SAE-T is a high-performance, 2-Megabit Flash memory device from Microchip Technology, designed to offer fast read and write capabilities with a high level of reliability and endurance. This memory chip is an ideal choice for a wide range of applications including embedded systems, consumer electronics, and Internet of Things (IoT) devices where efficient data storage is crucial.

Key Features:

  • Memory Capacity: The device offers a storage capacity of 2 Megabits (256 Kilobytes), allowing for ample space to store boot code, firmware, or other critical data.
  • Serial Interface: It utilizes a Serial Peripheral Interface (SPI) with a clock frequency of up to 20 MHz, providing a fast and efficient data transfer mechanism.
  • Operating Voltage: The SST25VF020-20-4I-SAE-T operates over a wide voltage range of 2.7V to 3.6V, making it versatile for various power supply conditions.
  • Performance: With its fast read access time, this flash memory enables quick boot and load times, enhancing overall system performance.
  • Endurance and Reliability: The device is designed for high endurance with a minimum of 100,000 erase/write cycles and a data retention of at least 20 years, ensuring the safety and longevity of your critical data.
  • Temperature Range: It is rated for industrial temperature ranges, from -40°C to +85°C, making it suitable for harsh environments.
  • Package: The chip comes in an 8-lead SOIC package, which is widely used and easy to integrate into various PCB designs.

Applications:

The SST25VF020-20-4I-SAE-T is versatile enough to fit into a multitude of applications that require reliable non-volatile memory storage. These include but are not limited to:

  • Embedded control systems
  • Networking and telecommunications equipment
  • Industrial control and automation
  • Consumer electronics
  • Medical devices
  • Security systems

With its robust design and proven durability, the SST25VF020-20-4I-SAE-T from Microchip Technology is a smart choice for designers looking to incorporate a reliable flash memory solution into their products.

You May Also Be Interested in

Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3151 $59.1795
110+ $1.0792 $118.7120
170+ $1.0454 $177.7180
230+ $1.0117 $232.6910
300+ $0.9780 $293.4000
400+ $0.8768 $350.7200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess