EN
  • EN
  • DE

NS74HCT00DR

Part No NS74HCT00DR
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082745-NS74HCT00DR
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NS74HCT00DR CAD Model

Description

The NS74HCT00DR is a high-performance, quad 2-input NAND gate IC designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the HCT (High-Speed CMOS with TTL Compatibility) family and is specifically engineered to operate with a power supply range of 4.5V to 5.5V, making it ideal for interfacing with 5V TTL logic while maintaining CMOS low power consumption.

Key Features

  • Logic Type: Quad 2-Input NAND Gate
  • Package: Supplied in an 8-pin SOIC package, offering a compact footprint for space-constrained applications.
  • Voltage Range: Operates between 4.5V and 5.5V, providing compatibility with standard TTL levels.
  • High-Speed Performance: Features typical propagation delay times as low as 8ns, ensuring high-speed operation for critical applications.
  • Drive Capability: Capable of driving 10 LSTTL loads, allowing for direct interfacing with various logic types without additional buffering.
  • Temperature Range: Functional over a broad temperature range from -40°C to 85°C, suitable for industrial environments.

Applications

The versatility of the NS74HCT00DR makes it suitable for a wide array of applications, including:

  • Logic function generation
  • Signal gating
  • Wave shaping
  • Signal processing
  • Complex logic circuitry

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the NS74HCT00DR is no exception. It is designed to meet or exceed the stringent standards required by industrial and commercial applications. With its robust design and proven manufacturing process, this IC ensures long-term reliability for critical system functions.

Ordering Information

The NS74HCT00DR comes in a tape and reel packaging, facilitating easy integration into automated PCB assembly processes. For detailed ordering and shipping information, please refer to the Texas Instruments official website or authorized distributors.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess