EN
  • EN
  • DE

NM27C040Q

Part No NM27C040Q
Manufacturer Texas Instruments
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 338167-NM27C040Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM27C040Q CAD Model

Description

The NM27C040Q is a high-performance, high-quality integrated circuit (IC) product from Texas Instruments, a leading global semiconductor company known for its innovative and reliable solutions.

  • Description: This product is a 4 Megabit (512K x 8) CMOS EPROM, a type of memory chip that retains its data when its power supply is switched off.
  • Features: It is designed to offer a large amount of storage and has a fast access time, making it ideal for a wide range of applications.
  • Access Time: This EPROM has a fast access time of 100 ns, which means it can quickly read and write data.
  • Suitability: This makes it suitable for use in high-speed microprocessor systems, where rapid data access is essential for efficient operation.
  • Power Consumption: It operates on a single 5V power supply, which makes it energy-efficient and cost-effective.
  • Power consumption benefit: This feature is particularly beneficial for battery-powered devices, where energy efficiency is crucial.
  • Reliability: It is built with CMOS technology, which is known for its excellent noise immunity and low static power consumption.
  • Testing: Furthermore, it has undergone rigorous testing to ensure its durability and long-term performance.
  • Programmability: It can be programmed using standard EPROM programmers, which makes it easy to customize according to the specific requirements of the application.
  • Controls: The NM27C040Q also has a programmable chip select and output enable controls for increased flexibility.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess