Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 128 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Access Time 900 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT24C01
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565132-AT24C01-10SI
Ultra Librarian 3D Model Ultra Librarian AT24C01-10SI CAD Model

Description

Microchip Technology's AT24C01-10SI EEPROM

The AT24C01-10SI is a high-performance, 1-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This integrated circuit is specifically designed to provide a flexible, non-volatile data storage solution for a wide range of applications across various industries.

Key Features

  • Memory Size: The device offers a 1-Kbit (128 x 8) storage capacity, making it suitable for storing small amounts of data such as device configuration and calibration settings.
  • Interface: It utilizes a two-wire serial interface, I²C (Inter-Integrated Circuit), which enables simple and efficient integration into most microcontroller-based systems.
  • Speed: The AT24C01-10SI operates at a clock frequency of 400 kHz, ensuring quick data access and transfer rates that accommodate the needs of fast-paced applications.
  • Operating Voltage: With an operating voltage range of 2.7V to 5.5V, this EEPROM is versatile and can be used in both 3.3V and 5V systems.
  • Package: The device comes in a stable and robust 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and is ideal for space-constrained applications.
  • Temperature Range: The AT24C01-10SI is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Write Protect: A hardware write-protect feature is included to prevent inadvertent data overwrites, which can be crucial in maintaining data integrity.

Applications

The versatility of the AT24C01-10SI makes it an excellent choice for a variety of applications, including:

  • Smart cards
  • Portable devices
  • Medical devices
  • Industrial and automotive systems
  • Consumer electronics

Whether you're developing a small, battery-powered device or a complex industrial system, the AT24C01-10SI from Microchip Technology offers the reliability and performance needed to ensure your data storage requirements are met with precision and efficiency.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PARALLEL 48TSOP I
Lowest to $23.7769
ECAD model for IS62WV102416GBLL-45TLI
STMicroelectronics
Need more? Email Us
ECAD model for ST93CS57B1
Micron Technology Inc.
IC DRAM 1GBIT PAR 96FBGA / SDRAM - DDR3 Memory IC 1Gbit Parallel 933 MHz 96-FBGA (8x14)
Need more? Email Us
ECAD model for MT41J64M16JT-107:G
Micron Technology Inc.
IC FLASH 64MBIT SPI 75MHZ 16SOP2 / FLASH - NOR Memory IC 64Mbit SPI 75 MHz 16-SOP2
Need more? Email Us
ECAD model for M25P64-VMF3PB
STMicroelectronics
Need more? Email Us
ECAD model for M27C1001-90C6
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 90WBGA / SDRAM - DDR Memory IC 2Gb (64M x 32) Parallel 166 MHz 5 ns 90-WBGA (8x13)
Need more? Email Us
ECAD model for IS43LR32640A-6BL
NTE
Integrated Circuit Eprom 256KB (32K X 8)120NS Uv Erasable 28-LEAD DIP
Need more? Email Us
ECAD model for NTE27C256-12D
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8TSSOP
Lowest to $4.4319
ECAD model for 23A1024T-I/ST
ON Semiconductor
IC EEPROM 4KBIT MICROWIRE 8DIP / EEPROM Memory IC 4Kbit Microwire 1 MHz 8-DIP
Need more? Email Us
ECAD model for NM93C66EN

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9780 $58.6800
140+ $0.8025 $112.3500
220+ $0.7774 $171.0280
300+ $0.7523 $225.6900
390+ $0.7272 $283.6080
520+ $0.6520 $339.0400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention