EN
  • EN
  • DE

MUX36S16IRSNR

Part No MUX36S16IRSNR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SINGLE 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (4x4)
Family Name MUX36S16
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49114-6, MUX36S16IRSNR-ND, 296-49114-2, 296-49114-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886548-MUX36S16IRSNR
Ultra Librarian 3D Model Ultra Librarian MUX36S16IRSNR CAD Model

Description

Product Overview: MUX36S16IRSNR by Texas Instruments

The MUX36S16IRSNR is a state-of-the-art analog multiplexer from Texas Instruments (TI), designed for exceptional performance and reliability in a wide range of applications. This advanced multiplexer is part of TI's extensive portfolio of switch and multiplexer devices, engineered to meet the needs of modern electronic systems.

Key Features

  • High Channel Count: The MUX36S16IRSNR offers a significant number of channels, with 36 single-ended inputs. This high channel density makes it ideal for complex systems that require multiple signal routing options without sacrificing board space.
  • Low On-Resistance: This multiplexer boasts a low on-resistance (Ron), which minimizes signal distortion and ensures excellent signal integrity, making it suitable for high-precision analog and digital applications.
  • Wide Operating Range: The device operates over a wide supply voltage range, accommodating various application requirements and ensuring compatibility with a broad spectrum of signal levels.
  • High Bandwidth: With its high bandwidth, the MUX36S16IRSNR can handle fast signal switching, which is essential for high-speed data acquisition and processing tasks.

Applications

The versatility of the MUX36S16IRSNR allows it to be used in a multitude of applications, including:

  • Data acquisition systems
  • Test and measurement equipment
  • Medical instrumentation
  • Industrial control and automation
  • Communication systems

Quality and Reliability

As with all Texas Instruments products, the MUX36S16IRSNR is manufactured to the highest quality standards. It undergoes rigorous testing and validation to ensure it meets TI's stringent requirements for performance and reliability. Designers can trust this multiplexer to deliver consistent performance over its lifetime, even in the most demanding environments.

Support and Resources

TI provides comprehensive technical support and resources for the MUX36S16IRSNR, including detailed datasheets, application notes, and design tools. Engineers can access a wealth of information to aid in the integration of this multiplexer into their designs, ensuring a smooth development process and quick time-to-market.

In summary, the MUX36S16IRSNR from Texas Instruments represents a superior solution for systems requiring high-performance multiplexing capabilities. Its combination of high channel count, low on-resistance, wide operating range, and high bandwidth makes it a versatile and reliable choice for a wide array of electronic applications.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9867 $53.9601
7+ $14.7584 $103.3088
11+ $14.2972 $157.2692
15+ $13.8360 $207.5400
19+ $13.3748 $254.1212
26+ $11.9912 $311.7712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess