EN
  • EN
  • DE

MT46V32M16FN-6

Part No MT46V32M16FN-6
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case QFN
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 715531-MT46V32M16FN-6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT46V32M16FN-6 CAD Model

Description

The MT46V32M16FN-6 is a 512Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) module manufactured by Micron Technology Inc. This memory module is designed for high-performance applications requiring fast data transfer rates and low latency. It is commonly used in computer systems, graphics cards, and other embedded devices.

Applications:

  • Desktop computers
  • Laptop computers
  • Graphics cards
  • Gaming consoles
  • Networking equipment
  • Embedded systems
  • Industrial control systems

Features:

  • 512Mb (32M x 16) capacity
  • DDR SDRAM technology
  • Data transfer rates up to 166 MHz
  • Double data rate operation
  • Single 2.5V power supply
  • Differential clock inputs (CK and /CK)
  • DLL aligns DQ and CK transitions
  • Fully synchronous operation
  • Burst length: 2, 4, 8
  • Auto precharge option
  • 8 banks

Benefits:

  • High performance: Provides fast data transfer rates for demanding applications.
  • Large capacity: Offers sufficient memory for storing and processing large amounts of data.
  • Low power consumption: Operates on a single 2.5V power supply, reducing power consumption and heat generation.
  • Reliable operation: Designed for stable and reliable performance in various operating conditions.
  • Easy integration: Compatible with a wide range of systems and platforms.

Technical Specifications:

The MT46V32M16FN-6 features a 6ns access time. It supports a clock frequency of up to 166 MHz, resulting in a data transfer rate of 333 MT/s. The module is organized as 32M words x 16 bits. It operates over a temperature range of 0°C to +70°C. The module is packaged in a FBGA (Fine-Pitch Ball Grid Array) package. It is designed to meet JEDEC standards for DDR SDRAM. The module requires external termination resistors to ensure signal integrity. It supports various power-saving modes to reduce power consumption when idle.

The MT46V32M16FN-6 is a high-performance DDR SDRAM module suitable for a wide range of applications requiring fast data transfer rates and low latency. Its large capacity and low power consumption make it an excellent choice for demanding designs.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5153 $70.5459
6+ $19.2947 $115.7682
10+ $18.6918 $186.9180
13+ $18.0888 $235.1544
17+ $17.4858 $297.2586
23+ $15.6770 $360.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess