EN
  • EN
  • DE

MT58L64L36FT-10

Part No MT58L64L36FT-10
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Description 2Mb: 128K x 18, 64K x 32/36 FLOW-THROUGH SYNCBURST SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0334+
Reference case TQFP-10
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
RoHS State Request Verification
Win Source Part Number 711464-MT58L64L36FT-10
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT58L64L36FT-10 CAD Model

Description

The MT58L64L36FT-10 is a synchronous pipelined burst cache RAM (also known as ZBT SRAM) manufactured by Micron Technology Inc. It is designed for high-performance applications requiring fast data access and low latency.

Applications:

  • Networking Equipment
  • Routers and Switches
  • High-Speed Data Acquisition Systems
  • Telecommunications Equipment
  • Image Processing Systems

Features:

  • Zero Bus Turnaround (ZBT): Enables continuous data flow without wait states.
  • Synchronous Operation: Operates in synchronization with the system clock.
  • Pipelined Architecture: Allows for increased data throughput.
  • Burst Mode: Supports fast data transfers in consecutive memory locations.
  • Low Latency: Provides quick access to stored data.

Benefits:

  • Increased System Performance: ZBT architecture minimizes bus turnaround delays, leading to faster data access.
  • High Data Throughput: Pipelined architecture and burst mode enable efficient data transfers.
  • Reduced Latency: Quick access to data improves system responsiveness.
  • Simplified System Design: Synchronous operation simplifies timing considerations.
  • Improved Reliability: Designed for stable and consistent operation in demanding applications.

Technical Specifications:

The MT58L64L36FT-10 features a specific memory capacity (e.g., 64Mb) and a data bus width (e.g., 36 bits). It operates at a specified clock frequency (indicated by the "-10," typically 100 MHz). The device supports various burst modes and timing parameters. The power supply voltage and operating temperature range are also key specifications. The specific details, including timing diagrams, power consumption, and package information, are available in the product datasheet.

This ZBT SRAM is commonly used in applications where high-speed data access and minimal latency are critical, such as in networking and telecommunications equipment.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess