EN
  • EN
  • DE

MUX36S08IPWR

Part No MUX36S08IPWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 170OHM 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000404-MUX36S08IPWR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MUX36S08
Product Status Active
Ultra Librarian 3D Model Ultra Librarian MUX36S08IPWR CAD Model

Description

Product Overview: MUX36S08IPWR from Texas Instruments

The MUX36S08IPWR is a precision, dual 8-channel multiplexer from Texas Instruments, designed to operate with a single supply voltage ranging from 4.5V to 36V or dual supplies of ±4.5V to ±18V. This advanced integrated circuit is part of TI's extensive multiplexer and data selector product line and is encapsulated in a TSSOP-16 (Thin Shrink Small Outline Package) that ensures a compact footprint while providing robust performance.

Key Features

  • Wide Voltage Range: The MUX36S08IPWR can function with a wide range of supply voltages, making it versatile for various applications.
  • Low On-Resistance: It features a low on-resistance (Ron) of typically 130 Ω, which minimizes signal distortion and ensures high signal integrity.
  • Low Charge Injection: With a low charge injection of typically 0.65 pC, it provides precision performance suitable for sample-and-hold circuits and analog-to-digital converters.
  • Low Input Leakage: The device also boasts a low input leakage current, further enhancing its precision capabilities.
  • Break-Before-Make Switching: The MUX36S08IPWR ensures that no two channels are connected simultaneously, preventing signal overlap and preserving data integrity.

Applications

The MUX36S08IPWR is ideal for a variety of applications in the industrial, communications, and healthcare sectors. It is particularly well-suited for:

  • Data acquisition systems
  • Test equipment
  • Instrumentation
  • Process control
  • Medical equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the MUX36S08IPWR is no exception. This device is designed to meet the rigorous standards of the industry, ensuring stable and reliable performance in even the most demanding environments. With Texas Instruments' trusted manufacturing processes and thorough testing procedures, customers can be confident in the consistent performance of the MUX36S08IPWR.

You May Also Be Interested in

SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2964 $51.0748
17+ $5.9868 $101.7756
26+ $5.7997 $150.7922
36+ $5.6126 $202.0536
47+ $5.4255 $254.9985
62+ $4.8643 $301.5866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess