EN
  • EN
  • DE

MSP53C392NI2D

Part No MSP53C392NI2D
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC LONG DURATION PROC 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MSP53C
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 243614-MSP53C392NI2D
Ultra Librarian 3D Model Ultra Librarian MSP53C392NI2D CAD Model

Description

The MSP53C392NI2D is a high-performance microcontroller unit (MCU) from the globally renowned technology company, Texas Instruments.

  • Family: MSP430
  • Power Consumption: ultra-low
  • CPU: 16-bit RISC
  • Features: 16-bit register set and constant generators
  • Clock System: flexible (32kHz crystal oscillator, digitally controlled oscillator, high-frequency crystal oscillator)
  • I/O System: versatile, up to 60 I/O pins
  • Peripherals: 10-bit ADC, a comparator, and multiple timers
  • Flash Memory: up to 60KB
  • RAM: up to 2KB
  • Supply Voltage Range: 1.8V to 3.6V
  • Interface: JTAG

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess