EN
  • EN
  • DE

MSP430I2020TRHBT

Part No MSP430I2020TRHBT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 32VQFN / MCU 16-bit MSP430 RISC 16KB Flash 2.5V/3.3V 32-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430I2xx
Packaging Reel package
Core Size 16-Bit
Speed 16.384Mhz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.2 V ~ 3.6 V
Data Converters A/D 2x24b Sigma-Delta
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 789855-MSP430I2020TRHBT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP430I2020
Introduction Date September 12, 2014
ECCN EAR99
Country of Origin China, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430I2020TRHBT CAD Model

Description

Product Overview: MSP430I2020TRHBT from Texas Instruments

The MSP430I2020TRHBT is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), renowned for its ultra-low power consumption and robust processing capabilities. This particular device is part of the MSP430 family, which is specifically designed for industrial and metering applications that require precise analog integration and a wide range of embedded functionalities.

At the heart of the MSP430I2020TRHBT lies a powerful 16-bit RISC CPU, which delivers exceptional computational speed while maintaining energy efficiency, a hallmark of the MSP430 series. The MCU operates at a voltage range of 1.8V to 3.6V, providing flexibility for various power supply designs and ensuring compatibility with both battery-powered and mains-connected applications.

The MSP430I2020TRHBT comes equipped with a rich set of integrated features. It includes a versatile 24-bit sigma-delta analog-to-digital converter (ADC), which offers high-resolution measurements essential for precise data acquisition tasks. This makes the MCU an ideal choice for advanced sensor interfacing in applications such as smart metering, industrial monitoring systems, and environmental sensors.

Additional peripherals include a robust set of digital communication interfaces such as I2C, SPI, and UART, allowing for easy connectivity with other microcontrollers, sensors, and external memory devices. The device also has multiple general-purpose input/output pins (GPIOs) that provide ample flexibility for interfacing with a wide range of external components.

The MSP430I2020TRHBT's memory architecture includes ample flash memory and RAM, which allows for the storage of complex application code and efficient data handling. TI also ensures that this MCU features a robust security system with features like hardware multipliers for fast digital signal processing, a watchdog timer for system reliability, and a bootstrap loader for simplified firmware updates.

Encased in a compact 32-pin QFN package, the MSP430I2020TRHBT is designed for space-constrained applications, while its extended temperature range makes it suitable for harsh industrial environments. With its integration of smart analog and digital peripherals, this MCU is a top choice for engineers looking to develop sophisticated, power-conscious applications in the industrial and metering sectors.

Overall, the MSP430I2020TRHBT from Texas Instruments embodies a perfect blend of power efficiency, processing capability, and integration, making it a valuable component for any advanced embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3528 $53.5280
23+ $4.3921 $101.0183
36+ $4.2548 $153.1728
49+ $4.1176 $201.7624
63+ $3.9803 $250.7589
85+ $3.5686 $303.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess