EN
  • EN
  • DE

MSP430G2432IPW14R

Part No MSP430G2432IPW14R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 14-TSSOP
Manufacturer Texas Instruments
Series MSP430G2xx
Package Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, USI
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 10
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 430G2432
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886038-MSP430G2432IPW14R
Ultra Librarian 3D Model Ultra Librarian MSP430G2432IPW14R CAD Model

Description

The MSP430G2432IPW14R is a powerful microcontroller unit (MCU) from the renowned Texas Instruments MSP430 family, known for its ultra-low-power performance and versatile features. This particular MCU is designed to meet the needs of a wide range of embedded applications, making it an ideal choice for developers looking to optimize power efficiency without compromising on processing capabilities.

Key Features

  • 16-bit RISC Architecture: At the heart of the MSP430G2432IPW14R lies a 16-bit RISC CPU, offering a balanced combination of speed and power efficiency. This architecture allows for quick and efficient processing of instructions, which is crucial for time-sensitive tasks.
  • Integrated Peripherals: This MCU boasts a variety of built-in peripherals, including a 10-bit analog-to-digital converter (ADC), multiple timers, and a versatile serial communication interface. These integrated features reduce the need for external components, saving both space and cost.
  • Low Power Consumption: The MSP430G2432IPW14R excels in applications where power efficiency is paramount. With multiple low-power modes, it can achieve extended battery life in portable devices, making it an excellent choice for IoT and wearable technology.
  • Wide Operating Voltage: Operating at a voltage range of 1.8V to 3.6V, this MCU can adapt to various power supplies and conditions, ensuring reliability across different environments.
  • Flexible Programming: The MCU supports both in-system and in-circuit programming, allowing for easy updates and debugging. Its flash memory can be programmed wirelessly, which is a significant advantage for devices that are difficult to access physically.

Applications

The MSP430G2432IPW14R is suitable for a broad range of applications, including but not limited to consumer electronics, industrial automation, sensor monitoring, and smart control systems. Its robust design and comprehensive feature set make it a go-to choice for engineers and designers looking to develop sophisticated yet power-conscious products.

Package and Availability

Encased in a 14-pin TSSOP (Thin Shrink Small Outline Package), the MSP430G2432IPW14R offers a compact footprint for space-constrained applications. This product is available in tape and reel packaging, facilitating efficient assembly for high-volume production.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3734 $50.6010
37+ $2.7679 $102.4123
56+ $2.6814 $150.1584
78+ $2.5949 $202.4022
100+ $2.5084 $250.8400
134+ $2.2490 $301.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,330 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess