EN
  • EN
  • DE

MSP430G2402IPW14

Part No MSP430G2402IPW14
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series MSP430G2xx
Package Tube
Number of I/O 10
Family Name 430G2402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MSP430G2402IPW14-ND, 296-29611-5
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852612-MSP430G2402IPW14
Ultra Librarian 3D Model Ultra Librarian MSP430G2402IPW14 CAD Model

Description

Product Overview: MSP430G2402IPW14 from Texas Instruments

The MSP430G2402IPW14 is a high-performance microcontroller unit (MCU) from Texas Instruments' renowned MSP430 family, designed for low-power and mixed-signal applications. This MCU is a perfect choice for designers who require an optimal balance between power efficiency and processing capability in their embedded systems.

At the heart of the MSP430G2402IPW14 lies a 16-bit RISC CPU, offering a clock speed of up to 16 MHz. This provides a robust platform for handling complex computations and algorithms efficiently. The device operates at a voltage range of 1.8V to 3.6V, which is ideal for battery-powered and portable applications where power consumption is a critical factor.

With 2KB of flash memory and 128B of RAM, the MSP430G2402IPW14 is well-suited for small to medium-sized applications. The flash memory is particularly advantageous as it allows for flexible programming and in-system reprogrammability, essential for iterative development and updates post-deployment.

The MSP430G2402IPW14 is equipped with a variety of integrated peripherals that enhance its functionality. These include an 8-channel 10-bit analog-to-digital converter (ADC), which enables the MCU to interface with analog sensors and convert their signals for digital processing. Additionally, it features a versatile timer system, a watchdog timer, and a built-in communication interface supporting I2C and SPI protocols, making it easy to connect with other ICs and external devices.

For ease of integration into various designs, the MSP430G2402IPW14 comes in a 14-pin TSSOP (Thin Shrink Small Outline Package) form factor. This compact packaging allows for a small footprint on printed circuit boards (PCBs), making it an excellent choice for space-constrained applications.

In summary, the MSP430G2402IPW14 from Texas Instruments is a powerful and efficient microcontroller that combines high performance with low-power operation. Its rich set of features and compact packaging make it an ideal solution for a wide range of applications, including industrial controls, consumer electronics, and wireless connectivity solutions.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7414 $52.2420
70+ $1.4289 $100.0230
110+ $1.3842 $152.2620
150+ $1.3396 $200.9400
195+ $1.2949 $252.5055
260+ $1.1610 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess