EN
  • EN
  • DE

MSP430G2153IRHB32T

Part No MSP430G2153IRHB32T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FLASH 32VQFN / MCU 16-bit MSP430 RISC 1KB Flash 2.5V/3.3V 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430G2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 24
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 789825-MSP430G2153IRHB32T
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430G2153
Introduction Date January 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430G2153IRHB32T CAD Model

Description

The Texas Instruments MSP430G2153IRHB32T is a powerful and versatile microcontroller that is part of the MSP430 family, renowned for its low power consumption and high-performance capabilities. This particular model comes in a compact 32-QFN (RHB) package, making it suitable for space-constrained applications.

With a 16-bit RISC architecture, the MSP430G2153IRHB32T provides a balanced approach between processing power and energy efficiency. It operates at a maximum frequency of 16MHz, which is adequate for a wide range of applications, from simple consumer electronics to more complex industrial systems. The microcontroller features 8KB of flash memory and 512 bytes of RAM, providing sufficient space for program storage and smooth operation.

One of the standout features of the MSP430G2153IRHB32T is its integrated 10-bit analog-to-digital converter (ADC), which allows for precise analog signal measurement, making it ideal for sensor interfacing and data acquisition tasks. Additionally, it comes with a variety of peripherals, including USART communication modules, which support SPI, I2C, and UART protocols, thus offering excellent connectivity options.

The device operates on a supply voltage ranging from 1.8V to 3.6V, which is typical for battery-powered applications. The low power consumption modes of the MSP430 family are particularly noteworthy, as they enable the microcontroller to achieve ultra-low power performance, extending the battery life of the end product.

Developers will appreciate the comprehensive development tools and software support provided by Texas Instruments for the MSP430 series, including an integrated development environment (IDE) and extensive code libraries. These resources help to streamline the development process, from prototyping to final product deployment.

In conclusion, the Texas Instruments MSP430G2153IRHB32T microcontroller is an excellent choice for designers looking for a microcontroller that offers a good balance of power efficiency, processing capability, and a rich set of features. Whether for consumer electronics, automation, or portable devices, this microcontroller can help achieve a high level of functionality while keeping power consumption at a minimum.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6139 $56.4865
80+ $1.3243 $105.9440
120+ $1.2829 $153.9480
165+ $1.2415 $204.8475
210+ $1.2001 $252.0210
280+ $1.0760 $301.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess