EN
  • EN
  • DE

MSP430FR6989IPNR

Part No MSP430FR6989IPNR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FRAM 80LQFP / MSP430 CPUXV2 series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 63
Program Memory Size 128KB (128K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number 430FR6989
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-51465-6,MSP430FR6989IPNR-ND,296-51465-2,296-51465-1
Standard Package 1,000
Win Source Part Number 984474-MSP430FR6989IPNR
Ultra Librarian 3D Model Ultra Librarian MSP430FR6989IPNR CAD Model

Description

Product Overview: MSP430FR6989IPNR Microcontroller

The MSP430FR6989IPNR is a powerful microcontroller unit (MCU) from Texas Instruments, designed for low-power and high-performance applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features. The MSP430FR6989IPNR is well-suited for a wide range of applications, including industrial control systems, smart metering, home automation, and portable medical devices.

Key Features

  • Low Power Consumption: The MSP430FR6989IPNR is optimized for battery-powered and energy-harvesting applications. Its ultra-low-power architecture allows for extended battery life, making it ideal for remote sensing and IoT devices.
  • Ferroelectric RAM (FRAM): This MCU incorporates 128KB of FRAM, which provides faster write speeds, greater write endurance, and lower power consumption compared to traditional non-volatile memories.
  • Powerful Digital and Analog Peripherals: The device includes a rich set of peripherals, such as a 12-bit analog-to-digital converter (ADC), a 32-bit hardware multiplier, and multiple communication interfaces including I2C, SPI, and UART.
  • Flexible Clock System: The MSP430FR6989IPNR features a flexible clock system with a frequency up to 16MHz, supporting a variety of low-power modes and enabling precise timing for real-time applications.
  • Integrated Security Features: With AES256 encryption and decryption capabilities, the MCU ensures secure data communication, which is crucial for applications handling sensitive information.

Technical Specifications

The MSP430FR6989IPNR operates with a 1.8V to 3.6V supply voltage range and is available in an 80-pin LQFP (Low-Profile Quad Flat Package) that offers ample I/O options for complex applications. Its temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

Design and Development Support

Developers can take advantage of Texas Instruments' extensive support ecosystem, which includes development boards, software libraries, and online resources to accelerate the design process. The MSP430FR6989IPNR is supported by the Code Composer Studio IDE and the EnergyTrace technology for real-time power profiling, aiding in the optimization of power-sensitive applications.

In summary, the MSP430FR6989IPNR from Texas Instruments is a feature-rich and energy-efficient MCU that is engineered to meet the demands of modern embedded systems, providing a robust platform for designers to create innovative and power-conscious products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3613 $65.4452
8+ $13.4247 $107.3976
12+ $13.0051 $156.0612
16+ $12.5856 $201.3696
21+ $12.1661 $255.4881
28+ $10.9075 $305.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess