EN
  • EN
  • DE

MSP430FR5962IZVWR

Part No MSP430FR5962IZVWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FRAM 87NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features CPUXV2 series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 87-NFBGA (6x6)
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Reel - TR
Core Processor CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 68
Program Memory Size 128KB (128K x 8)
Program Memory Type FRAM
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 20x12b
Oscillator Type External, Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 87-VFBGA
Case / Package 87-NFBGA (6x6)
Family Name 430FR5962
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-45420-1, 296-45420-2, 296-45420-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928195-MSP430FR5962IZVWR
Ultra Librarian 3D Model Ultra Librarian MSP430FR5962IZVWR CAD Model

Description

Product Overview: Texas Instruments MSP430FR5962IZVWR

The Texas Instruments MSP430FR5962IZVWR is a high-performance microcontroller (MCU) that is part of the MSP430 family, renowned for its ultra-low-power consumption. This MCU is designed to cater to a wide range of applications such as industrial control systems, wireless networking, energy harvesting, and smart metering. The MSP430FR5962IZVWR is particularly suitable for battery-powered and power-sensitive applications due to its energy-efficient architecture and features.

Key Features:

  • Low Power Consumption: The MSP430FR5962IZVWR incorporates Texas Instruments' low-power ferroelectric RAM (FRAM), which provides faster write speeds and greater write endurance compared to traditional non-volatile memory technologies. This enables the MCU to operate efficiently with significantly reduced power requirements.
  • Advanced Clock System: The device features a flexible clock system with options for multiple clock sources, which allows for precise timing and further power optimization.
  • Robust Peripheral Set: Equipped with a variety of integrated peripherals, including a 12-bit analog-to-digital converter (ADC), a 32-bit hardware multiplier, and several communication modules such as UART, SPI, and I2C, the MSP430FR5962IZVWR can handle complex tasks while maintaining low power consumption.
  • Security and Encryption: The MCU provides enhanced security features, including a 256-bit AES encryption module, which is vital for secure data transfer in connected devices.
  • Flexible Packaging: Offered in a compact VQFN (RGC) package, the MSP430FR5962IZVWR is designed to fit into space-constrained applications without compromising performance.

Applications:

The MSP430FR5962IZVWR is versatile enough to be used in a variety of applications. Its low power consumption makes it ideal for portable and wearable devices. The robust set of peripherals supports complex functionalities required in automation and control systems, while the secure data capabilities are essential for wireless sensor networks and IoT devices.

With its combination of performance, power efficiency, and security, the MSP430FR5962IZVWR from Texas Instruments stands out as a preferred choice for designers who require a reliable and versatile microcontroller for their next-generation embedded systems.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9178 $54.0958
25+ $4.0352 $100.8800
39+ $3.9091 $152.4549
53+ $3.7830 $200.4990
69+ $3.6569 $252.3261
92+ $3.2786 $301.6312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,629 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess