EN
  • EN
  • DE

MSP430FR5949IRHAT

Part No MSP430FR5949IRHAT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FRAM 40VQFN / MCU 16-bit MSP430 RISC 64KB Flash 2.5V/3.3V 40-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 64KB (64K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 14x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 789792-MSP430FR5949IRHAT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP430FR5949
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FR5949IRHAT CAD Model

Description

The MSP430FR5949IRHAT is a powerful and versatile microcontroller unit (MCU) from Texas Instruments, designed for a wide range of applications that require low power consumption and high performance. This MCU is part of the MSP430 family, which is renowned for its ultra-low-power performance and integrated smart analog and digital peripherals.

Key Features:

  • Low Power Consumption: The MSP430FR5949IRHAT operates with a supply voltage range from 1.8V to 3.6V, ensuring efficient power usage across various applications, making it ideal for battery-powered and portable devices.
  • 16-Bit RISC Architecture: This MCU is built on a 16-bit RISC architecture that provides a balance between high performance and low power, allowing for efficient instruction processing with reduced energy expenditure.
  • FRAM Technology: It features Ferroelectric Random Access Memory (FRAM), which combines the speed of SRAM with the data retention of flash, enabling faster write speeds, lower power consumption, and virtually unlimited write endurance.
  • Digital and Analog Peripherals: The MSP430FR5949IRHAT includes a variety of integrated peripherals such as timers, communication interfaces (SPI, I2C, UART), a 10-bit analog-to-digital converter (ADC), and a 32-bit hardware multiplier, which facilitate complex functions and reduce the need for external components.
  • Flexible Clocking System: The MCU comes with a flexible clock system that supports multiple clock sources, including a low-frequency crystal oscillator, which enables precise timing for various applications.
  • Enhanced Security: With features like hardware encryption and a 32-bit hardware random number generator, the MSP430FR5949IRHAT provides the tools necessary for implementing robust security protocols.

Applications:

The MSP430FR5949IRHAT is designed to meet the demands of a wide range of applications such as industrial control systems, wireless sensor networks, energy harvesting, home automation, and portable medical devices. Its low power consumption and rich set of features make it a top choice for designers looking to create sophisticated systems with stringent power budgets.

Package and Availability:

This microcontroller is available in a 40-VQFN (RHA) package, providing a compact footprint for space-constrained applications. The MSP430FR5949IRHAT is supported by Texas Instruments' comprehensive development tools, software libraries, and reference designs to accelerate the development process and bring products to market faster.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5823 $50.2407
20+ $5.2290 $104.5800
30+ $5.0524 $151.5720
43+ $4.6991 $202.0613
56+ $4.5224 $253.2544
70+ $4.3458 $304.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess