EN
  • EN
  • DE

MSP430FR5869IRGZR

Part No MSP430FR5869IRGZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FRAM 48VQFN / MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I²C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 64KB (64K x 8)
Program Memory Type FRAM
EEPROM Size -
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number MSP430FR5869
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 2,500 pcs
Win Source Part Number 1382965-MSP430FR5869IRGZR
Ultra Librarian 3D Model Ultra Librarian MSP430FR5869IRGZR CAD Model

Description

Texas Instruments MSP430FR5869IRGZR Microcontroller

The MSP430FR5869IRGZR is a highly integrated, low-power microcontroller produced by Texas Instruments (TI), designed for efficient and robust performance in a variety of applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and reliable operation. The MSP430FR5869IRGZR is equipped with TI's innovative Ferroelectric Random Access Memory (FRAM), which combines the speed of RAM with the non-volatility of flash, enabling fast write times and a high endurance that is perfect for data logging and real-time clock applications.

This microcontroller features a 16-bit RISC architecture that allows for a balanced combination of performance and power consumption. The MSP430FR5869IRGZR operates at a voltage range of 1.8V to 3.6V, making it suitable for battery-powered and portable devices. With a maximum CPU speed of 16 MHz, it provides a solid foundation for applications requiring efficient data processing and control tasks.

The MSP430FR5869IRGZR includes a variety of integrated peripherals that enhance its functionality. These peripherals include:

  • Universal Serial Communication Interfaces (USCIs): Offering support for multiple communication protocols such as SPI, I2C, UART, and IrDA.
  • 10-bit Analog-to-Digital Converter (ADC): Enabling the microcontroller to interface with analog sensors and convert their signals into digital data.
  • Digital I/O ports: Providing flexible interfacing options with other digital components and systems.
  • Timers: Useful for PWM, interval timing, and other timing-related functions.

With its 64KB of FRAM and 2KB of SRAM, the MSP430FR5869IRGZR offers ample memory for program storage and data handling. It also comes in a compact 48-VQFN (RGZ) package, which is ideal for space-constrained applications.

Developers will appreciate the support provided by TI's extensive development ecosystem for the MSP430 family, including development kits, software libraries, and the Code Composer Studio integrated development environment (IDE). This support accelerates the development process and helps bring products to market faster.

Whether it's for wearable technology, smart metering, industrial control systems, or any other low-power application, the MSP430FR5869IRGZR microcontroller stands out as a versatile and power-efficient solution that engineers can rely on.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0342 $54.2052
14+ $7.4127 $103.7778
21+ $7.1811 $150.8031
29+ $6.9494 $201.5326
38+ $6.7178 $255.2764
50+ $6.0228 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,830 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess