EN
  • EN
  • DE

MSP430FR2433IYQWR

Part No MSP430FR2433IYQWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 15.5KB FRAM 24DSBGA / MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 24-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 15.5KB (15.5K x 8)
Program Memory Type FRAM
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-UFBGA, DSBGA
Supplier Device Package 24-DSBGA
Base Product Number MSP430FR2433
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-50366-6,MSP430FR2433IYQWR-ND,296-50366-1,296-50366-2
Standard Package 3,000
Win Source Part Number 1322543-MSP430FR2433IYQWR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2433IYQWR CAD Model

Description

Product Overview: MSP430FR2433IYQWR

The MSP430FR2433IYQWR is a cutting-edge microcontroller unit (MCU) from Texas Instruments, designed for high-performance, low-power operation in a variety of applications. This MCU is part of the MSP430™ family, which is renowned for its exceptional power efficiency and robust feature set.

Key Features

  • 16-Bit RISC Architecture: The MSP430FR2433 operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture, which enables it to deliver powerful computing capabilities while maintaining low power consumption.
  • Ferroelectric Random Access Memory (FRAM): With integrated FRAM, this MCU provides 15.5KB of non-volatile memory, combining the speed of RAM with the persistence of flash storage, and allowing for faster write cycles and extended endurance.
  • Digital and Analog Peripherals: A rich set of peripherals, including a 10-bit analog-to-digital converter (ADC), a 16-bit timer, and a versatile serial communication interface, supports a wide range of application requirements.
  • Low Energy Operation: The MSP430FR2433 is optimized for low-power operation, featuring multiple power-saving modes that significantly reduce energy consumption during idle or standby states.
  • Wide Operating Temperature Range: This MCU is designed to perform reliably across a broad temperature spectrum, making it suitable for industrial and automotive applications.

Applications

The MSP430FR2433IYQWR is ideal for a variety of applications where power efficiency and reliability are paramount. These applications include, but are not limited to, portable medical devices, smart meters, industrial control systems, and wireless sensors. Its low-power consumption and robust set of features make it an excellent choice for battery-operated and energy-harvesting devices.

Package and Quality

The MSP430FR2433IYQWR is available in a compact 24-pin QFN package, which allows for a small PCB footprint. Texas Instruments ensures the highest quality and reliability, with rigorous testing and quality control measures applied to each MCU.

With its combination of performance, power efficiency, and integrated features, the MSP430FR2433IYQWR from Texas Instruments stands out as a top choice for designers looking to create sophisticated, energy-conscious electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6485 $57.6975
75+ $1.3526 $101.4450
115+ $1.3104 $150.6960
160+ $1.2681 $202.8960
205+ $1.2258 $251.2890
275+ $1.0990 $302.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess