EN
  • EN
  • DE

MSP430FR2422IPW16R

Part No MSP430FR2422IPW16R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 7.5KB FRAM 16TSSOP / MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 11
Program Memory Size 7.5KB (7.5K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 430FR2422
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names MSP430FR2422IPW16R-ND,296-51447-6,296-51447-2,296-51447-2-ND,296-MSP430FR2422IPW16RTR,296-51447-1-ND,296-51447-1,296-MSP430FR2422IPW16RCT,296-MSP430FR2422IPW16RDKR,296-51447-6-ND
Standard Package 2,000
Win Source Part Number 984473-MSP430FR2422IPW16R
Ultra Librarian 3D Model Ultra Librarian MSP430FR2422IPW16R CAD Model

Description

The MSP430FR2422IPW16R is a cutting-edge microcontroller unit (MCU) from the reputable Texas Instruments, renowned for their precision and reliability in the semiconductor industry. This particular MCU is part of the MSP430 family, which is famous for its ultra-low power consumption and robust performance in a wide range of applications.

Key Features

  • Low Power Consumption: The MSP430FR2422IPW16R is designed for applications that require minimal power usage, making it ideal for battery-powered and portable devices.
  • Ferroelectric Random Access Memory (FRAM): Equipped with 8KB of FRAM, the device offers fast write speeds, low power consumption, and high endurance compared to traditional non-volatile memory technologies.
  • Integrated Peripherals: This MCU boasts a variety of built-in peripherals, including a 10-bit Analog-to-Digital Converter (ADC), timers, and communication modules such as I2C, SPI, and UART, which help reduce external component count and system cost.
  • Wide Operating Voltage Range: With an operating voltage range of 1.8V to 3.6V, the MSP430FR2422IPW16R can accommodate a variety of power supplies and battery types.
  • 16-bit RISC Architecture: The device's 16-bit RISC architecture ensures efficient processing and fast instruction execution, making it suitable for complex algorithms and control systems.

Applications

The MSP430FR2422IPW16R is versatile and can be used in multiple applications, such as:

  • Smart meters
  • Wearable devices
  • Industrial control systems
  • Home automation
  • Personal electronics

Package and Quality

This MCU is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. The MSP430FR2422IPW16R is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions.

Support and Resources

Developers can take advantage of Texas Instruments' comprehensive support system, including detailed datasheets, application notes, and a community forum. Additionally, development kits and tools are available to expedite the design and prototyping process.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0912 $54.5600
115+ $0.8953 $102.9595
175+ $0.8674 $151.7950
240+ $0.8394 $201.4560
310+ $0.8114 $251.5340
415+ $0.7275 $301.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,850 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess