EN
  • EN
  • DE

MSP430FR2355TRHAR

Part No MSP430FR2355TRHAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FRAM 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features CPU16 series Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Reel - TR
Core Processor CPU16
Core Size 16-Bit
Speed 24MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 32KB (32K x 8)
Program Memory Type FRAM
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 10x12b; D/A 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-VQFN (6x6)
Family Name 430FR2355
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-50262-6, 296-50262-2, 296-50262-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928191-MSP430FR2355TRHAR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2355TRHAR CAD Model

Description

Product Overview: MSP430FR2355TRHAR

The MSP430FR2355TRHAR is a microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and low power consumption. This MCU is part of the MSP430 family, which is designed for various applications that require precise control and reliable operation in power-constrained environments.

Key Features

  • Core: The MSP430FR2355TRHAR is built around a 16-bit RISC CPU, providing a balanced combination of efficient data processing and low power consumption.
  • Memory: It comes equipped with 32KB of FRAM (Ferroelectric Random Access Memory), which offers the speed of SRAM with the persistence of flash storage, alongside 4KB of SRAM.
  • Intelligent Digital Peripherals: This MCU includes smart peripherals such as four Timer_B instances, a 10-bit analog-to-digital converter (ADC), and two enhanced serial communication interfaces supporting UART, SPI, and I2C.
  • Flexible Power Management: With an integrated ultra-low-power oscillator and the ability to run from multiple power sources, the MSP430FR2355TRHAR is optimized for battery-powered and energy-harvesting applications.
  • Capacitive Touch Sensing: The MCU features capacitive touch IOs that can be used for implementing touch buttons, sliders, and wheels without the need for external components, thus reducing system cost and complexity.
  • Security: Enhanced with hardware multipliers for 16-bit and 32-bit arithmetic, which is crucial for implementing encryption algorithms to secure data transmission.
  • Packaging: The device is available in a 40-pin QFN package, offering a compact footprint for space-constrained applications.

Applications

The MSP430FR2355TRHAR is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Smart meters
  • Home automation
  • Portable medical devices
  • Low-power sensor networks

With its robust feature set and Texas Instruments' commitment to quality, the MSP430FR2355TRHAR is a reliable choice for designers looking to optimize their systems for power efficiency and performance. Whether it's for simple control tasks or more complex applications, this MCU provides a scalable solution that can meet the needs of a broad spectrum of embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3156 $50.9432
53+ $1.9000 $100.7000
82+ $1.8406 $150.9292
113+ $1.7812 $201.2756
146+ $1.7219 $251.3974
195+ $1.5437 $301.0215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,680 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess