EN
  • EN
  • DE

MSP430FG6626IZQWT

Part No MSP430FG6626IZQWT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 113BGA / MCU 16-bit MSP430 RISC 128KB Flash 2.5V/3.3V Medical 113-Pin BGA MICROSTAR JUNIOR T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 73
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 10K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 10x16b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 113-VFBGA
Manufacturer Package 113-BGA Microstar Junior (7x7)
Win Source Part Number 789761-MSP430FG6626IZQWT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP430FG6626
Introduction Date May 28, 2015
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FG6626IZQWT CAD Model

Description

The Texas Instruments MSP430FG6626IZQWT is a powerful and versatile microcontroller that is part of the MSP430 family, renowned for its low power consumption and high performance. This microcontroller is particularly suitable for industrial, commercial, and portable applications where power efficiency and computational capability are crucial.

At the heart of the MSP430FG6626IZQWT is a 16-bit RISC CPU, which provides a robust platform for embedded applications. The device operates at a maximum frequency of 25MHz, which allows for swift processing and response times. Furthermore, it is equipped with a substantial 128KB of flash memory and 8KB of RAM, providing ample space for complex programs and data storage.

This microcontroller stands out with its rich set of integrated peripherals. It includes a 12-bit analog-to-digital converter (ADC) with multiple channels, allowing for precise measurement of analog signals. Additionally, it features a variety of communication interfaces such as UART, SPI, and I2C, enabling it to connect and communicate with other devices in a system easily.

The MSP430FG6626IZQWT also boasts an array of timers, watchdog functions, and a real-time clock, which are essential for timing-related tasks in embedded systems. With its built-in hardware multiplier, it can handle arithmetic operations efficiently, which is particularly useful for processing-intensive applications.

This microcontroller is designed with a focus on energy efficiency, featuring five low-power modes that can significantly reduce power consumption during idle times. This makes it an excellent choice for battery-operated devices where longevity and reliability are paramount.

In terms of packaging, the MSP430FG6626IZQWT comes in a compact 113-pin BGA (Ball Grid Array) package, which is ideal for space-constrained applications. Its robust design ensures reliable operation even in harsh environments, making it a trusted component for a wide range of electronic products.

Overall, the Texas Instruments MSP430FG6626IZQWT is a sophisticated microcontroller that combines high performance, extensive memory, and a broad set of features into a small and energy-efficient package. It is an excellent choice for designers looking to develop advanced and power-conscious applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1124 $51.3372
8+ $14.0409 $112.3272
12+ $13.6021 $163.2252
16+ $13.1634 $210.6144
20+ $12.7246 $254.4920
27+ $11.4083 $308.0241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess