EN
  • EN
  • DE

MSP430FG4618IZQWR

Part No MSP430FG4618IZQWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 116KB FLASH 113BGA / MSP430 CPUX series Microcontroller IC 16-Bit 8MHz 116KB (116K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430x4xx
Package Tape & Reel
Product Status Obsolete
Core Processor MSP430 CPUX
Core Size 16-Bit
Speed 8MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 80
Program Memory Size 116KB (116K x 8 + 256B)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 113-VFBGA
Supplier Device Package 113-BGA Microstar Junior (7x7)
Base Product Number 430FG4618
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names MSP430FG4618IZQWR-ND,296-24728-2,296-24728-1,TEXTISMSP430FG4618IZQWR,-296-24728-1-ND,-MSP430FG4618IZQWR-NDR,296-24728-6,2156-MSP430FG4618IZQWR
Standard Package 2,500
Win Source Part Number 1147831-MSP430FG4618IZQWR
Ultra Librarian 3D Model Ultra Librarian MSP430FG4618IZQWR CAD Model

Description

Overview of MSP430FG4618IZQWR

The MSP430FG4618IZQWR is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial, commercial, and consumer applications where low power consumption and flexible integration are key requirements. This microcontroller is part of the MSP430 family, which is renowned for its ultra-low power performance and integrated smart analog and digital peripherals.

Key Features

  • Advanced Clock System: The MSP430FG4618IZQWR features a sophisticated clock system that supports multiple clock sources for improved power efficiency and system speed. This allows the MCU to operate with a low-power oscillator for standby operation and switch to a high-frequency oscillator for full-speed operation when needed.
  • High-Performance CPU: At the core of the MSP430FG4618IZQWR is a 16-bit RISC CPU that delivers exceptional processing power while maintaining low power consumption. This enables complex algorithms and control systems to be executed efficiently.
  • Integrated Peripherals: The MCU comes with a variety of integrated peripherals such as a 12-bit analog-to-digital converter (ADC), digital-to-analog converters (DACs), timers, and communication interfaces like UART, SPI, and I2C. These built-in features reduce the need for external components, saving space and cost.
  • Flexible Power Management: The MSP430FG4618IZQWR offers multiple power-saving modes, which enable the MCU to balance performance and power consumption according to the application's needs. This is crucial for battery-powered and energy-sensitive applications.
  • Wide Range of Applications: Due to its versatile feature set, the MSP430FG4618IZQWR is suitable for a broad range of applications, including industrial control systems, portable medical devices, wireless sensors, and smart meters.

Package and Quality

The MSP430FG4618IZQWR is available in a compact 113-ball BGA (ZQW) package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality standards for reliability and performance, making this MCU a trusted choice for designers and engineers.

Development Support

Developers can take advantage of Texas Instruments' comprehensive software and hardware tools to streamline the development process. This includes code libraries, development kits, and the integrated development environment (IDE) that supports the MSP430 microcontroller family.

In conclusion, the MSP430FG4618IZQWR is a powerful, low-power MCU that offers a rich set of features and peripherals, making it an excellent choice for a wide array of applications that demand efficiency, reliability, and performance.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8481 $53.6962
5+ $22.0292 $110.1460
8+ $21.3408 $170.7264
10+ $20.6524 $206.5240
13+ $19.9640 $259.5320
17+ $17.8988 $304.2796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess