EN
  • EN
  • DE

MSP430F67781IPZR

Part No MSP430F67781IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 512KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O 62
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789745-MSP430F67781IPZR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F67781
Introduction Date January 27, 2013
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67781IPZR CAD Model

Description

Product Overview: MSP430F67781IPZR by Texas Instruments

The MSP430F67781IPZR is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), designed for industrial and metering applications. This MCU is part of the MSP430 family, which is renowned for its low power consumption and versatile features. The MSP430F67781IPZR is specifically tailored to meet the stringent demands of modern smart-grid and energy measurement solutions.

At the heart of the MSP430F67781IPZR is a 16-bit RISC CPU, which operates at a speed of up to 25MHz. This ensures swift processing of complex algorithms and supports real-time data analysis. The device comes with 512KB of flash memory and 32KB of RAM, providing ample space for application code and data storage. The integrated flash memory is particularly advantageous for metering applications, allowing for secure storage of critical data with high endurance and fast access times.

One of the standout features of this MCU is its advanced metering infrastructure (AMI) capabilities. It includes support for multiple communication protocols, enabling seamless integration with existing energy management systems. The MSP430F67781IPZR also boasts a range of built-in analog peripherals like a high-performance 32-bit Sigma-Delta analog-to-digital converter (ADC), which is essential for accurate energy measurement and monitoring.

The device's low power consumption is a key benefit for battery-powered or energy-harvesting applications. It features TI's ultra-low-power architecture, which includes five power-saving modes that significantly extend battery life. The MSP430F67781IPZR is also equipped with a variety of digital peripherals, such as timers, serial communication modules (including UART, SPI, and I2C), and a hardware multiplier, which contribute to its versatility in a wide range of applications.

Packaged in an 80-pin LQFP (Low-profile Quad Flat Package), the MSP430F67781IPZR provides a compact solution with a temperature range of -40°C to 85°C, making it robust enough for challenging environmental conditions. Its performance, combined with the reliability of Texas Instruments' technology, makes the MSP430F67781IPZR an ideal choice for developers looking to create sophisticated metering systems with a focus on energy efficiency and precision.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8511 $51.3198
43+ $2.3394 $100.5942
67+ $2.2663 $151.8421
92+ $2.1932 $201.7744
118+ $2.1201 $250.1718
158+ $1.9008 $300.3264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess