EN
  • EN
  • DE

MSP430F6748IPEUR

Part No MSP430F6748IPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 128LQFP / MCU 16-bit MSP430 RISC 512KB Flash 2.5V 128-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (14x20)
Win Source Part Number 789670-MSP430F6748IPEUR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6748
Introduction Date January 23, 2013
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6748IPEUR CAD Model

Description

Product Overview: MSP430F6748IPEUR

The MSP430F6748IPEUR is a highly integrated, low-power microcontroller from Texas Instruments that is part of the MSP430 family, designed for robust, high precision applications. It is well-suited for industrial, metering, and health care applications due to its rich set of features and capabilities.

Key Features

  • High-Performance Processing: At the core of the MSP430F6748IPEUR is a 16-bit RISC CPU, offering efficient processing capabilities for complex algorithms and control systems.
  • Memory: The device includes 128KB of flash memory and 8KB of RAM, providing ample space for program storage and data manipulation.
  • Digital and Analog Peripherals: This microcontroller boasts a range of peripherals including a 12-bit analog-to-digital converter (ADC), a 12-bit digital-to-analog converter (DAC), and multiple communication interfaces such as UART, SPI, and I2C, enabling versatile connectivity options.
  • Low Power Consumption: The MSP430F6748IPEUR is designed for battery-powered and low-power applications. Its various power-saving modes allow for extended operation on a single power source.
  • Enhanced Clock System: A flexible clock system that includes a frequency-locked loop (FLL) controlled by internal or external oscillators, provides precise timing for both the CPU and peripheral functions.

Applications

The MSP430F6748IPEUR is ideal for applications that require accurate measurements, efficient data processing, and low power consumption. These include:

  • Smart Metering
  • Portable Medical Devices
  • Industrial Control Systems
  • Battery Management Systems

Package and Quality

The device comes in a 128-pin LQFP (Low-Profile Quad Flat Package) that is designed for space-saving on printed circuit boards. Texas Instruments ensures high standards of quality and reliability, making the MSP430F6748IPEUR a dependable choice for professional applications.

With its integration of a powerful CPU, ample memory, and a wide range of peripherals, the MSP430F6748IPEUR from Texas Instruments stands out as an excellent microcontroller for applications demanding high precision and low power consumption.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess