EN
  • EN
  • DE

SN74HC191NS

Part No SN74HC191NS
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 4-BIT 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Package Bulk
Product Status Active
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 24 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74HC191
Standard Package 1,774 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 756752-SN74HC191NS
Ultra Librarian 3D Model Ultra Librarian SN74HC191NS CAD Model

Description

The SN74HC191NS from Texas Instruments is a high-performance, 4-bit synchronous up/down counter integrated circuit designed with the latest silicon-gate CMOS technology. This versatile counter features individual count-up and count-down clocks and is capable of operating in either binary or BCD (binary-coded decimal) mode.

Key Features

  • Logic Family: HC
  • Counter Type: 4-Bit Up/Down
  • Operation Modes: Binary or BCD counting
  • Supply Voltage Range: 2V to 6V
  • Output Current: High/Low
  • Count Frequency: 25MHz
  • Operating Temperature: -40°C to 85°C
  • Package / Case: 16-SO

Product Description

The SN74HC191NS is designed for general-purpose counting applications and offers a direct clear function, which resets the counter to its zero state. The device's synchronous operation is provided by having all flip-flops clocked simultaneously on the positive-going edge of the clock. This ensures glitch-free counting and enhances the device's performance in high-speed applications.

With a broad supply voltage range from 2V to 6V, the SN74HC191NS is compatible with a variety of logic levels, making it suitable for interfacing with both TTL and CMOS technologies. The counter can be cascaded in both the up and down modes for larger counting ranges, providing flexibility for complex applications.

Its high count frequency of up to 25MHz allows for use in high-speed systems, and the device's robust operating temperature range ensures reliability across diverse environmental conditions. The 16-SO package ensures a compact footprint, making it ideal for space-constrained applications.

Whether used in digital systems for frequency division, counters, registers, or for other applications requiring a high-performance up/down counter, the SN74HC191NS from Texas Instruments is an excellent choice for designers seeking quality and dependability.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4443 $51.0945
275+ $0.3646 $100.2650
425+ $0.3532 $150.1100
590+ $0.3418 $201.6620
760+ $0.3304 $251.1040
1,015+ $0.2962 $300.6430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess