EN
  • EN
  • DE

MSP430F6735AIPZR

Part No MSP430F6735AIPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 128KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 72
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b, 3x24b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789640-MSP430F6735AIPZR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name MSP430F6735
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6735AIPZR CAD Model

Description

The MSP430F6735AIPZR is a highly integrated, mixed-signal microcontroller from Texas Instruments, designed for a wide range of applications that require precise measurement, data processing, and low-power operation. This microcontroller is part of the MSP430 family, which is renowned for its ultra-low power consumption and flexible clocking system.

Key Features

  • Core: The MSP430F6735AIPZR is built around a 16-bit RISC CPU, which offers a robust set of instructions and can operate at a maximum frequency of 25 MHz, ensuring efficient processing for complex tasks.
  • Memory: This microcontroller comes with 32KB of flash memory and 4KB of RAM, providing ample space for application code and data storage.
  • Digital and Analog Peripherals: It includes a variety of peripherals such as digital I/O ports, timers, and a versatile analog interface that consists of a multi-channel 24-bit sigma-delta analog-to-digital converter (ADC), making it ideal for high-precision measurement applications.
  • Power Management: The MSP430F6735AIPZR boasts several power-saving modes, allowing the device to operate with minimal power consumption. Its ability to quickly wake up from low-power modes enables responsive performance when needed.
  • Communication: With integrated communication interfaces such as USART, SPI, and I2C, this microcontroller can easily be connected to other devices, sensors, and networks, facilitating data exchange and connectivity.
  • Packaging: The device comes in a 64-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range, making it reliable in varying environmental conditions.

Applications

The MSP430F6735AIPZR is an excellent choice for applications that require high-precision data acquisition, efficient data processing, and low-power operation. It is commonly used in:

  • Smart metering
  • Portable medical devices
  • Industrial monitoring systems
  • Energy harvesting
  • Home automation

With its integration of analog and digital features, the MSP430F6735AIPZR from Texas Instruments is a versatile microcontroller that meets the needs of various high-performance, power-sensitive applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess