EN
  • EN
  • DE

MSP430F6635IPZ

Part No MSP430F6635IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 256KB Flash 2.5V/3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Tray
Core Processor CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 18K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789617-MSP430F6635IPZ
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6635
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6635IPZ CAD Model

Description

The MSP430F6635IPZ is a powerful and versatile microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of applications that require low power consumption and high performance. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust processing capabilities.

Key Features:

  • Core: The MSP430F6635IPZ is built around a 16-bit RISC architecture that delivers a balanced combination of speed and power efficiency. This makes it an ideal choice for battery-powered and energy-harvesting applications.
  • Memory: It comes equipped with 256KB of Flash memory and 18KB of RAM, providing ample space for complex programs and data storage without the need for external memory components.
  • Digital and Analog Peripherals: A variety of integrated peripherals are included, such as digital I/O ports, multiple 16-bit timers, a 12-bit analog-to-digital converter (ADC), and a 12-bit digital-to-analog converter (DAC), enabling the MCU to interface with sensors, actuators, and other electronic components.
  • Communication Modules: The MSP430F6635IPZ supports multiple communication protocols, including I2C, SPI, and UART, allowing for easy integration into existing systems and facilitating communication with other devices.
  • Power Management: With its low-power operating modes, the MCU can achieve extended battery life in portable devices. The device also includes a built-in voltage supervisor to ensure stable operation under varying power conditions.
  • Package: The MSP430F6635IPZ is available in a 100-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.

Applications:

The MSP430F6635IPZ is an excellent choice for a broad range of applications, including but not limited to industrial control systems, smart meters, home automation, portable medical devices, and low-power wireless sensors. Its rich set of features and low power consumption make it a go-to MCU for designers looking to create reliable and efficient systems.

Conclusion:

Overall, the MSP430F6635IPZ from Texas Instruments stands out as a highly capable microcontroller that offers a perfect blend of power efficiency, processing power, and integrated features. Whether for professional or hobbyist projects, this MCU is engineered to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess