EN
  • EN
  • DE

MSP430F5528IYFFR

Part No MSP430F5528IYFFR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64DSBGA / MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 10K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-UFBGA, DSBGA
Supplier Device Package 64-DSBGA
Base Product Number MSP430F5528
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MSP430F5528IYFFR-ND,-296-36675-1,296-36675-6,296-36675-2,296-36675-1,-296-36675-1-ND
Standard Package 2,500
Win Source Part Number 1318598-MSP430F5528IYFFR
Ultra Librarian 3D Model Ultra Librarian MSP430F5528IYFFR CAD Model

Description

Texas Instruments MSP430F5528IYFFR Microcontroller

The Texas Instruments MSP430F5528IYFFR is a highly capable microcontroller that belongs to TI's MSP430 family, renowned for its low power consumption and high performance. This microcontroller is designed to cater to a wide range of applications, from consumer electronics to industrial automation systems.

Key Features:

  • Core: The MSP430F5528IYFFR features a 16-bit RISC architecture that enables robust performance with a max CPU speed of 25MHz. This provides a balance between power efficiency and processing capability, making it suitable for battery-powered and power-sensitive applications.
  • Memory: It comes equipped with 128KB of Flash memory and 8KB of RAM. This generous amount of onboard memory allows for complex program execution and data storage without the need for external memory components.
  • Digital Peripherals: The device includes multiple digital communication peripherals, such as I2C, SPI, and UART, allowing for versatile connectivity options with other components and devices.
  • Analog Peripherals: It features a 12-bit analog-to-digital converter (ADC) with internal reference, sample-and-hold, and autoscan feature, making it ideal for interfacing with analog sensors and performing precise data acquisition.
  • Timer: Multiple 16-bit timers support PWM, interval timing, and input capture, which can be used for time-sensitive control tasks.
  • Power Management: The MSP430F5528IYFFR offers a sophisticated power management system with five low-power modes, which enables the design of energy-efficient applications.
  • Package: The microcontroller is available in a compact 80-pin VQFN (YFF) package, which is suitable for space-constrained applications.

Applications:

With its versatile feature set, the MSP430F5528IYFFR is ideal for a variety of applications, such as:

  • Smart meters
  • Portable medical devices
  • Home automation systems
  • Low-power wireless sensors and networks
  • Industrial control systems

The MSP430F5528IYFFR from Texas Instruments is a powerful microcontroller that combines energy efficiency with high performance, making it an excellent choice for designers looking to create sophisticated, yet power-conscious, electronic products.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3312 $57.3248
9+ $11.7590 $105.8310
14+ $11.3915 $159.4810
19+ $11.0240 $209.4560
24+ $10.6566 $255.7584
32+ $9.5542 $305.7344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess