EN
  • EN
  • DE

MSP430F5508IPT

Part No MSP430F5508IPT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 48LQFP / MCU 16-bit MSP430 RISC 16KB Flash 2.5V/3.3V 48-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Tray
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 789584-MSP430F5508IPT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5508
Introduction Date November 15, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5508IPT CAD Model

Description

Product Overview: Texas Instruments MSP430F5508IPT

The Texas Instruments MSP430F5508IPT is a high-performance microcontroller that belongs to the MSP430 family, known for its ultra-low-power architecture. This microcontroller is designed to cater to a wide range of embedded applications that require efficient power management and robust processing capabilities.

Key Features

  • Core: The MSP430F5508IPT features a 16-bit RISC architecture that provides a balanced combination of speed and power efficiency. Its CPU is capable of operating at a maximum frequency of 25 MHz, ensuring swift processing of tasks without excessive power consumption.
  • Memory: It comes equipped with 32KB of flash memory and 6KB of RAM, providing ample space for program storage and smooth execution of operations.
  • I/O and Peripherals: This microcontroller includes a variety of integrated peripherals such as multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC), and a comparator, which expand its functionality in complex systems. It also offers up to 40 I/O pins, allowing for extensive interfacing with external devices.
  • Power Management: The MSP430F5508IPT excels in power management with its multiple low-power modes, which make it ideal for battery-powered and portable applications. The device can operate with a supply voltage ranging from 1.8V to 3.6V, further enhancing its energy efficiency.
  • Communication: For communication, the device supports several serial communication interfaces, including I2C, SPI, and UART, facilitating easy data exchange with other components in a system.

Applications

The MSP430F5508IPT is versatile and can be used in various applications such as consumer electronics, wireless sensors, industrial control systems, and medical devices. Its low power consumption and rich set of features make it particularly suitable for portable and remote sensing applications where long battery life is crucial.

Package and Quality

This microcontroller is available in a 48-pin LQFP (Low-Profile Quad Flat Package) which is conducive for compact PCB layouts. Texas Instruments ensures high standards of quality and reliability, making the MSP430F5508IPT a dependable choice for designers and engineers looking to build sophisticated and energy-conscious electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0979 $50.9790
24+ $4.1829 $100.3896
38+ $4.0522 $153.9836
52+ $3.9215 $203.9180
66+ $3.7908 $250.1928
89+ $3.3986 $302.4754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess