EN
  • EN
  • DE

ZL30252LDG1

Part No ZL30252LDG1
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC JITTER ATTENUATOR 3I/O 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features IC 1.035GHz 32-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name ZL30252
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 150-ZL30252LDG1-CRL, Q12823617, ZL30252LDG1-CRL-ND
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904269-ZL30252LDG1
Ultra Librarian 3D Model Ultra Librarian ZL30252LDG1 CAD Model

Description

Product Overview: ZL30252LDG1 by Microchip Technology

The ZL30252LDG1 is a state-of-the-art clock generator solution from Microchip Technology, designed to meet the rigorous timing requirements of high-performance networking and telecommunications equipment. This versatile device is engineered to deliver low-jitter, high-frequency clock outputs, making it an ideal choice for applications where precise clock synchronization is paramount.

Key Features:

  • Multiple Outputs: The ZL30252LDG1 provides multiple configurable clock outputs, enabling it to support a variety of clocking needs simultaneously.
  • Low Jitter: Engineered to produce a low-jitter output, this device ensures the reliable performance of critical systems by minimizing timing errors.
  • High Frequency: Capable of generating high-frequency clock signals, it can meet the needs of the latest high-speed interfaces and processors.
  • Programmability: With its programmable nature, the ZL30252LDG1 allows customization of clock parameters to match specific application requirements.
  • Flexibility: The device's flexibility in frequency generation and signal conditioning makes it suitable for a wide range of applications, from networking hardware to data centers.

Applications:

The ZL30252LDG1 is tailored for use in a variety of applications, including but not limited to:

  • High-speed networking equipment such as routers, switches, and bridges
  • Telecommunications infrastructure like base stations and network timing
  • Data center hardware requiring precise timing for data integrity and synchronization
  • Industrial systems that rely on accurate clocking for process control

Technical Specifications:

The technical specifications of the ZL30252LDG1 include a wide operating temperature range, ensuring reliability across different environments. It is packaged in a compact, surface-mount design that conserves board space and is compatible with modern PCB assembly processes.

Microchip Technology's commitment to quality is evident in the ZL30252LDG1, making it a trusted component for designers and engineers looking to incorporate precise timing solutions into their systems. With its combination of performance, flexibility, and reliability, the ZL30252LDG1 stands out as a superior clock generation solution for the most demanding applications.

You May Also Be Interested in

Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0758 $64.3032
9+ $13.1905 $118.7145
14+ $12.7782 $178.8948
19+ $12.3660 $234.9540
25+ $11.9538 $298.8450
33+ $10.7172 $353.6676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess