EN
  • EN
  • DE

MSP430F5438AIZCAT

Part No MSP430F5438AIZCAT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLSH 113NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168933-MSP430F5438AIZCAT
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series MSP430F5xx
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I²C, IrDA, LINbus, SCI, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian MSP430F5438AIZCAT CAD Model

Description

The MSP430F5438AIZCAT is a highly integrated microcontroller from the renowned MSP430 family, produced by Texas Instruments (TI). This microcontroller is designed to meet the needs of a wide array of applications ranging from industrial control systems to consumer electronics. With its rich set of features and low power consumption, it is an ideal choice for designers looking to develop energy-efficient and powerful embedded systems.

Key Features

  • Core: The MSP430F5438AIZCAT is built around a 16-bit RISC CPU, which offers a balanced combination of processing power and energy efficiency, making it suitable for battery-powered and portable applications.
  • Memory: It comes equipped with a generous 256KB of Flash memory and 16KB of RAM, providing ample space for complex program code and data storage without the need for external memory components.
  • Digital and Analog Peripherals: This microcontroller includes a variety of peripherals such as digital I/O ports, timers, and a 12-bit analog-to-digital converter (ADC), enabling it to handle a wide range of tasks from basic digital control to more complex analog signal processing.
  • Communication Interfaces: It supports multiple communication protocols including UART, I2C, SPI, and more, which allows for easy integration with other components and external devices within a system.
  • Power Management: The device features TI's ultra-low-power architecture, which includes five low-power modes that minimize power consumption during idle periods.
  • Package: The MSP430F5438AIZCAT comes in a 113-pin BGA (Ball Grid Array) package that ensures a compact footprint and reliable connections for space-constrained applications.

Applications

The versatility of the MSP430F5438AIZCAT makes it suitable for a variety of applications, such as:

  • Smart meters and energy management systems
  • Portable medical devices
  • Home automation and security systems
  • Industrial controls and automation
  • Wireless sensors and IoT devices

Overall, the MSP430F5438AIZCAT from Texas Instruments is a robust microcontroller that offers a perfect blend of performance, power efficiency, and integration, making it an excellent choice for developers who require a reliable platform for their embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess