EN
  • EN
  • DE

MSP430F5152IDAR

Part No MSP430F5152IDAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 38TSSOP  /  MSP430 CPUXV2 series Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F5xx
Package Tape & Reel
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 29
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-TSSOP
Base Product Number 430F5152
Other Names -MSP430F5152IDARR,296-29348-6,296-29348-1,296-29348-2,-296-29348-1,-296-29348-1
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1261967-MSP430F5152IDAR
Ultra Librarian 3D Model Ultra Librarian MSP430F5152IDAR CAD Model

Description

The Texas Instruments MSP430F5152IDAR is a highly integrated, low-power microcontroller that is part of TI's MSP430 family, renowned for its exceptional power efficiency and robust performance in embedded applications. This microcontroller is designed to cater to a wide range of applications, including industrial control systems, smart meters, home automation, and portable medical devices.

Key Features

  • Core: The MSP430F5152IDAR features a 16-bit RISC architecture that provides a balanced combination of processing power and energy efficiency, enabling long battery life in portable applications.
  • Memory: It comes with 32KB of Flash memory for program storage and 4KB of RAM for data, which is sufficient for complex algorithms and data buffering.
  • Digital Peripherals: A variety of digital peripherals are included, such as timers, serial communication modules (USART), and a 10-bit analog-to-digital converter (ADC) with multiple channels.
  • Power Management: Multiple power-saving modes allow the microcontroller to achieve ultra-low power consumption, with features such as a fast wake-up time from standby mode and an integrated digital control oscillator.
  • I/O Ports: The MSP430F5152IDAR offers numerous general-purpose input/output (GPIO) ports that are highly configurable to support various digital interfaces and enable easy connection to other components in a system.
  • Package: This microcontroller is available in a 38-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

Advanced Integration

The MSP430F5152IDAR is designed with integration in mind, featuring built-in support for communication protocols such as SPI, I2C, and UART. This allows for seamless integration with other components, such as sensors and actuators, facilitating the development of complex embedded systems.

Development Support

Developers can take advantage of Texas Instruments' comprehensive development tools and software libraries, which include an integrated development environment (IDE), hardware debugging tools, and extensive documentation. This support accelerates the development process, from initial prototyping to final product deployment.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8877 $51.9786
43+ $2.3694 $101.8842
66+ $2.2954 $151.4964
91+ $2.2213 $202.1383
117+ $2.1473 $251.2341
156+ $1.9252 $300.3312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess