EN
  • EN
  • DE

SST26WF016BA-104I/CS

Part No SST26WF016BA-104I/CS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI/QUAD 8CSP  /  FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFBGA, CSPBGA
Supplier Device Package 8-CSP
Base Product Number SST26WF016
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254413-SST26WF016BA-104I/CS
Ultra Librarian 3D Model Ultra Librarian SST26WF016BA-104I/CS CAD Model

Description

Microchip Technology SST26WF016BA-104I/CS Serial Flash Memory

The SST26WF016BA-104I/CS is a cutting-edge serial flash memory device designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This high-performance memory chip offers a storage capacity of 16 Mbit (2 Megabytes) and utilizes the versatile SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer and compatibility with a wide range of microcontrollers and processors.

Key Features:

  • Memory Size: 16 Mbit (2 Megabytes), allowing ample space for code storage or data logging applications.
  • Interface Type: SPI (Serial Peripheral Interface), providing a simple and efficient communication protocol with the host controller.
  • Supply Voltage: Operates over a wide voltage range from 2.7V to 3.6V, making it suitable for battery-operated and portable devices.
  • Performance: High-speed clock frequency of up to 104 MHz enables fast read and write operations, crucial for real-time applications.
  • Package: The compact 8-WSON (8-SOIC) package allows for a minimal footprint on printed circuit boards (PCBs).
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation in extreme environments.
  • Security: Equipped with security features such as a one-time programmable (OTP) secure ID area and software lockout protection.

The SST26WF016BA-104I/CS is designed with Microchip's proprietary, high-performance SuperFlash® technology, which provides the device with enhanced endurance and reliability. The flash memory offers uniform 4 KB sectors and 64 KB blocks, which simplifies data management and erasure processes. Additionally, the chip features low power consumption with typical standby and active currents, making it ideal for power-sensitive applications.

Whether you are developing consumer electronics, IoT devices, or industrial control systems, the SST26WF016BA-104I/CS from Microchip Technology provides a dependable and efficient solution for your non-volatile memory needs. Its robust design and advanced features ensure that your applications run smoothly, even in the most demanding conditions.

You May Also Be Interested in

Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess