EN
  • EN
  • DE

MSP430FE423AIPMR

Part No MSP430FE423AIPMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 64LQFP / MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8.4MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 8KB (8K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 3x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MSP430FE423
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-24723-2,296-24723-1,MSP430FE423AIPMR-ND,296-24723-6,-MSP430FE423AIPMR-NDR,-296-24723-1-ND
Standard Package 1,000
Win Source Part Number 1322553-MSP430FE423AIPMR
Ultra Librarian 3D Model Ultra Librarian MSP430FE423AIPMR CAD Model

Description

Product Overview: MSP430FE423AIPMR from Texas Instruments

The MSP430FE423AIPMR is a highly integrated microcontroller from Texas Instruments, designed for electric metering applications. It is part of the MSP430 family, which is renowned for its ultra-low-power consumption and robust performance. This particular microcontroller is ideal for single-phase metering solutions and offers a comprehensive set of features to support a wide range of functionalities.

Key Features

  • Integrated Metering Analog Front-End: The MSP430FE423AIPMR comes with a complete analog front-end for energy measurement, including a 16-bit sigma-delta analog-to-digital converter (ADC), which ensures high precision in metering applications.
  • Low Power Consumption: The device operates on a supply voltage range from 2.2V to 3.6V and features a low-power active mode and several standby modes, making it suitable for battery-powered applications.
  • On-Chip Memory: It includes 16KB of flash memory and 512 bytes of RAM, providing ample space for application code and data storage.
  • Digital I/O: The microcontroller has 24 I/O pins that can be used for interfacing with external devices and sensors, enhancing its versatility.
  • Flexible Clock System: The MSP430FE423AIPMR features a flexible clock system that supports multiple clock sources, including a crystal oscillator and an internal digitally controlled oscillator (DCO), allowing for precise timing and power optimization.
  • Communication Interfaces: It offers various communication interfaces such as SPI, UART, and I2C, enabling easy connectivity with other devices and systems.

Applications

The MSP430FE423AIPMR microcontroller is primarily designed for single-phase electric metering applications. Its precision and low power consumption make it suitable for:

  • Smart metering systems
  • Portable instrumentation
  • Energy monitoring and management
  • Home automation

Package and Quality

The MSP430FE423AIPMR is available in a 64-pin LQFP (Low Profile Quad Flat Package) that offers a compact footprint and is suitable for space-constrained applications. Texas Instruments ensures high-quality standards, and the device is compliant with RoHS regulations, providing reliability and environmental sustainability.

Overall, the MSP430FE423AIPMR from Texas Instruments is a powerful choice for developers looking for a microcontroller that combines accuracy, low power, and a rich set of features to enable sophisticated metering solutions.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9739 $51.6607
31+ $3.2606 $101.0786
48+ $3.1587 $151.6176
66+ $3.0568 $201.7488
85+ $2.9550 $251.1750
114+ $2.6493 $302.0202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess