EN
  • EN
  • DE

MSP430F4793IPZ

Part No MSP430F4793IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 60KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 100-LQFP (14x14)
Manufacturer Texas Instruments
Series MSP430x4xx
Package Tube
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 72
Program Memory Size 60KB (60K x 8 + 256B)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 3x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name 430F4793
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-33436-5, MSP430F4793IPZ-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928182-MSP430F4793IPZ
Ultra Librarian 3D Model Ultra Librarian MSP430F4793IPZ CAD Model

Description

Texas Instruments MSP430F4793IPZ Microcontroller

The MSP430F4793IPZ is a highly integrated microcontroller from Texas Instruments, designed for low-power and high-performance applications. This microcontroller is a member of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set. The MSP430F4793IPZ is ideal for a wide range of applications, including industrial control systems, smart meters, home automation, portable medical devices, and low-power sensor networks.

Key Features:

  • Core: 16-bit RISC architecture, providing a balanced trade-off between power consumption and processing capability.
  • Memory: Comes with 32KB of flash memory and 1KB of RAM, allowing for robust program storage and efficient data handling.
  • Digital I/O: Features several digital I/O pins that support various interfaces and allow for flexible device control.
  • Analog-to-Digital Converter (ADC): Includes a 12-bit ADC, making it suitable for precise analog signal measurement.
  • Timers: Contains multiple 16-bit timers that can be used for PWM, interval timing, and other time-sensitive functions.
  • Communication: Offers a range of communication options such as SPI, I2C, and UART for easy integration with peripherals and other devices.
  • Supply Voltage: Operates at a supply voltage range of 1.8V to 3.6V, which is ideal for battery-powered and portable applications.
  • Package: Available in a 100-pin LQFP (Low-profile Quad Flat Package) that ensures a compact footprint while providing ample I/O options.

Power Management:

The MSP430F4793IPZ excels in power management with its five low-power modes, which enable the device to balance performance with energy efficiency. The microcontroller's ability to quickly wake from low-power modes ensures responsive operation when it's needed most.

Development Support:

Developers working with the MSP430F4793IPZ can take advantage of Texas Instruments' comprehensive development tools and software library. The ecosystem includes development boards, code examples, and integrated development environments (IDEs) to streamline the development process and reduce time to market.

Overall, the MSP430F4793IPZ microcontroller is a sophisticated component that offers a powerful combination of energy efficiency, processing capability, and integration, making it an excellent choice for designers looking to create advanced, low-power applications.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6650 $57.9900
13+ $7.9303 $103.0939
20+ $7.6825 $153.6500
27+ $7.4347 $200.7369
35+ $7.1868 $251.5380
47+ $6.4434 $302.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess