EN
  • EN
  • DE

MSP430F2616TPNR

Part No MSP430F2616TPNR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 92KB FLASH 80LQFP / MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8 + 256B) FLASH 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 92KB (92K x 8 + 256B)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number MSP430F2616
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -296-22694-1-NDR,296-22694-1,-MSP430F2616TPNR-NDR,296-22694-1-NDR,296-22694-2-NDR,-296-22694-1-ND,296-22694-2
Standard Package 1,000
Win Source Part Number 1322574-MSP430F2616TPNR
Ultra Librarian 3D Model Ultra Librarian MSP430F2616TPNR CAD Model

Description

Product Overview: MSP430F2616TPNR - Texas Instruments

The MSP430F2616TPNR is a highly integrated, mixed-signal microcontroller from Texas Instruments, part of the MSP430 family that is renowned for its low-power consumption and versatile features. This microcontroller is an ideal choice for a wide range of applications, including industrial control systems, sensor management, and portable medical devices, thanks to its powerful architecture and energy efficiency.

Key Features

  • 16-Bit RISC Architecture: The MSP430 core offers a robust and efficient 16-bit RISC CPU, providing a balanced combination of speed and power conservation.
  • Integrated Memory: Comes with 92KB of flash memory and 4KB of RAM, enabling complex programs and data storage without the need for external memory components.
  • Digital and Analog Peripherals: Includes a range of peripherals such as 12-bit analog-to-digital converters (ADCs), timers, and serial communication modules (USARTs), which support SPI, I2C, and UART protocols.
  • Flexible Power Management: Features multiple low-power modes that significantly reduce power consumption during idle periods, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: The device operates across a voltage range of 1.8V to 3.6V, providing flexibility in power supply design.
  • Extended Temperature Range: With an operational temperature range from -40°C to +85°C, it is robust enough for demanding environments.

Applications

The MSP430F2616TPNR microcontroller is versatile and can be used in various applications. It is particularly suitable for:

  • Industrial automation and process control
  • Energy management and smart grid infrastructure
  • Wireless sensor networks and IoT devices
  • Portable medical devices and health monitors
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and the MSP430F2616TPNR is no exception. The product is designed to meet high standards of reliability, ensuring long-term performance in a variety of conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5636 $52.6908
7+ $14.4112 $100.8784
11+ $13.9609 $153.5699
15+ $13.5105 $202.6575
20+ $13.0602 $261.2040
26+ $11.7091 $304.4366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess