EN
  • EN
  • DE

TM4C123GH6PMT

Part No TM4C123GH6PMT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / MCU 32-bit ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 43
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 797236-TM4C123GH6PMT
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C123GH6PM
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TM4C123GH6PMT CAD Model

Description

Product Overview: TM4C123GH6PMT Microcontroller

The TM4C123GH6PMT is a high-performance ARM Cortex-M4F based microcontroller from Texas Instruments. This advanced microcontroller is designed to cater to a wide range of applications that require sophisticated control and connectivity features. It is particularly well-suited for industrial control, automotive, and home automation applications.

Key Features

  • Core: The TM4C123GH6PMT boasts a 32-bit ARM Cortex-M4F core that operates at a frequency of up to 80 MHz. The core also includes a floating-point unit (FPU) which enhances the performance of the microcontroller in applications involving intensive mathematical calculations.
  • Memory: It comes equipped with generous memory resources, including 256KB of Flash memory for program storage and 32KB of SRAM for data handling.
  • Communication: For connectivity, this microcontroller features a range of communication interfaces such as USB 2.0 Device/Host/OTG, UARTs, SSI, I2C, and CAN for versatile peripheral connections and data exchange.
  • GPIO: The device provides up to 43 programmable GPIO pins, offering flexibility in interfacing with external hardware.
  • Timers and PWM: It has a rich set of timers, including six 32-bit and six 16-bit timers, as well as PWM outputs for precise control over external devices.
  • Analog Interfaces: The TM4C123GH6PMT includes an integrated 12-bit ADC with up to 24 channels and two analog comparators, facilitating the processing and management of analog signals.
  • Power Management: The microcontroller supports a range of power-saving modes, making it an energy-efficient choice for battery-powered applications.

Applications

The versatility of the TM4C123GH6PMT allows it to be used in a variety of applications. It is particularly adept at handling complex control systems, such as motor control, system monitoring, and automation in industrial settings. Its robust communication features make it ideal for IoT devices, where connectivity and data exchange are paramount. Additionally, the microcontroller's rich set of peripherals and interfaces make it an excellent choice for embedded systems, medical devices, and smart home solutions.

With its combination of performance, memory, and connectivity options, the TM4C123GH6PMT from Texas Instruments is a powerful and flexible microcontroller solution for designers and engineers looking to create sophisticated and reliable products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6452 $52.9356
7+ $14.4782 $101.3474
11+ $14.0257 $154.2827
15+ $13.5733 $203.5995
20+ $13.1208 $262.4160
26+ $11.7635 $305.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess