EN
  • EN
  • DE

SM320F28335PTPMEP

Part No SM320F28335PTPMEP
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 176HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Delfino™
Package Tray
Product Status Active
Programmable Not Verified
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 34K x 16
Voltage - Supply (Vcc/Vdd) 1.805V ~ 1.995V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Base Product Number SM320F28335
Standard Package 40 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 668172-SM320F28335PTPMEP
Ultra Librarian 3D Model Ultra Librarian SM320F28335PTPMEP CAD Model

Description

Product Overview: SM320F28335PTPMEP from Texas Instruments

The SM320F28335PTPMEP is a high-performance digital signal processor (DSP) from Texas Instruments that is specifically engineered to meet the rigorous demands of industrial, automotive, and consumer applications. This robust product is part of the TMS320F2833x series, which is renowned for its exceptional processing capabilities and real-time control functionalities.

Key Features and Benefits

  • High-Speed Processing: At the core of the SM320F28335PTPMEP is a 32-bit CPU running at a clock speed of up to 150 MHz, delivering a performance of 300 million instructions per second (MIPS). This high-speed processing capability ensures that it can handle complex algorithms and data-intensive tasks with ease.
  • Enhanced Control Peripherals: The DSP comes equipped with a variety of control-oriented peripherals including PWM outputs, capture inputs, and high-resolution ADCs. These peripherals are optimized for motor control, power conversion, and sensor interfacing, making the SM320F28335PTPMEP an ideal choice for applications requiring precise control.
  • Robust Memory Architecture: With integrated flash memory and RAM, the device offers ample storage for code and data. The flash memory is endowed with error correction code (ECC) functionality to ensure data integrity, while the RAM provides low-latency access for critical operations.
  • Advanced Connectivity: The DSP features a range of communication interfaces such as CAN, I2C, SPI, and UART, allowing for versatile connectivity options with other components in a system.
  • Enhanced Temperature Range: The SM320F28335PTPMEP is designed to operate reliably in extreme environments with an expanded temperature range, making it suitable for automotive and industrial applications that may be exposed to harsh conditions.

Applications

The SM320F28335PTPMEP is highly versatile and can be used in a variety of applications, including:

  • Automotive control systems
  • Industrial motor drives
  • Renewable energy systems
  • Digital power supplies
  • Robotics and automation

With its robust feature set, the SM320F28335PTPMEP from Texas Instruments is a powerful solution for designers seeking a DSP that delivers high performance, reliability, and a wide range of peripherals to meet the needs of complex real-time control applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $155.5971 $155.5971
2+ $150.4105 $300.8210
3+ $134.8508 $404.5524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess