EN
  • EN
  • DE

SN65LVDS048ADRG4

Part No SN65LVDS048ADRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LVDS QUAD DIFFERENTIAL LINE RECEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65LVDS
Packaging Reel - TR
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 400Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1252855-SN65LVDS048ADRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVDS048ADRG4
Introduction Date February 15, 2004
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVDS048ADRG4 CAD Model

Description

Product Overview: SN65LVDS048ADRG4 from Texas Instruments

The SN65LVDS048ADRG4 is a state-of-the-art quad differential line receiver designed by Texas Instruments, offering high-speed performance and robust signal integrity for demanding applications. This product is part of the LVDS (Low Voltage Differential Signaling) family and is specifically engineered to receive four LVDS data streams with data rates up to hundreds of Mbps. It is an ideal choice for applications requiring high data rates, minimal power consumption, and noise immunity in a compact package.

Key Features

  • High-Speed Data Handling: Capable of operating with a wide data rate range, the SN65LVDS048ADRG4 can handle signaling rates as high as 400 Mbps, allowing for rapid data transmission.
  • Differential Inputs: The device features four differential line receivers, which provide improved noise immunity and allow for longer cable lengths compared to single-ended solutions.
  • Low Voltage: The LVDS technology supports low-voltage operation, which reduces power consumption and heat generation, making it suitable for power-sensitive applications.
  • Interoperability: It is designed to be compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other LVDS devices and systems.
  • Robust Protection: The SN65LVDS048ADRG4 includes integrated fail-safe circuitry that ensures a high logic level output when inputs are left open, shorted, or terminated but idle.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Applications

The versatility of the SN65LVDS048ADRG4 makes it an excellent choice for a variety of applications, including:

  • High-speed data communications
  • Networking and telecommunications
  • Computing interfaces
  • Industrial control systems
  • Automotive infotainment and telematics

Packaging and Quality

Presented in a compact 16-pin SOIC package, the SN65LVDS048ADRG4 is designed for surface-mount technology (SMT), facilitating efficient assembly and space-saving on printed circuit boards (PCBs). Texas Instruments maintains a rigorous quality assurance process, ensuring that each unit meets the highest industry standards for reliability and performance.

With its combination of speed, efficiency, and reliability, the SN65LVDS048ADRG4 from Texas Instruments stands out as a superior choice for engineers and designers looking to enhance their high-speed data transmission systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1317 $53.7121
30+ $3.3902 $101.7060
46+ $3.2842 $151.0732
63+ $3.1783 $200.2329
82+ $3.0723 $251.9286
109+ $2.7545 $300.2405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess