EN
  • EN
  • DE

MSP430F2122TRTVT

Part No MSP430F2122TRTVT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F2xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 24
Program Memory Size 4KB (4K x 8 + 256B)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-WQFN (5x5)
Manufacturer Homepage www.ti.com
Win Source Part Number 740276-MSP430F2122TRTVT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP430F2122
Introduction Date July 31, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MSP430F2122TRTVT CAD Model

Description

Product Overview: MSP430F2122TRTVT

The MSP430F2122TRTVT is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for low-power and high-precision applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features. The MSP430F2122TRTVT is ideal for battery-powered and portable devices due to its ultra-low power consumption.

Key Features

  • Core: The MSP430F2122TRTVT is built around a 16-bit RISC CPU, offering robust processing capabilities while maintaining low power usage.
  • Memory: It comes equipped with 2KB of Flash memory and 256B of RAM, providing sufficient space for application code and data storage.
  • Digital and Analog Peripherals: This MCU includes a range of peripherals, such as digital I/O pins, a versatile 10-bit analog-to-digital converter (ADC), and a comparator, which are essential for interfacing with various sensors and devices.
  • Timers: Multiple 16-bit timers support PWM (Pulse Width Modulation), interval timing, and input capture, making it suitable for precision control applications.
  • Communication: The MSP430F2122TRTVT offers integrated serial communication interfaces, including I2C, SPI, and UART, allowing easy communication with other microcontrollers, sensors, and peripherals.
  • Supply Voltage: It operates at a supply voltage range of 1.8V to 3.6V, providing flexibility for different power supply designs.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: The MSP430F2122TRTVT is available in a compact VQFN (Very Thin Quad Flat Non-leaded) package, which is ideal for space-constrained applications.

Applications

The MSP430F2122TRTVT is suited for a wide array of applications including, but not limited to:

  • Sensor monitoring systems
  • Portable medical devices
  • Energy harvesting applications
  • Smart meters
  • Home automation systems
  • Low-power wireless communication devices

Conclusion

In conclusion, the MSP430F2122TRTVT from Texas Instruments is a robust and versatile microcontroller that offers an optimal balance between performance and power efficiency. Its range of integrated features and peripherals make it an excellent choice for designers looking to develop sophisticated yet energy-conscious products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6533 $51.1863
27+ $3.8181 $103.0887
41+ $3.6988 $151.6508
56+ $3.5795 $200.4520
73+ $3.4602 $252.5946
97+ $3.1022 $300.9134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess