EN
  • EN
  • DE

MSP430F2111TPW

Part No MSP430F2111TPW
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 20-TSSOP
Manufacturer Texas Instruments
Series MSP430F2xx
Package Tube
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 2KB (2K x 8 + 256B)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters Slope A/D
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 430F2111
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-33421-5, MSP430F2111TPW-ND
Quantity per package 70
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885981-MSP430F2111TPW
Ultra Librarian 3D Model Ultra Librarian MSP430F2111TPW CAD Model

Description

The Texas Instruments MSP430F2111TPW is a highly integrated, high-performance microcontroller designed for low-power and low-voltage applications. As part of the MSP430 family, this device incorporates a 16-bit RISC CPU, peripherals, and a flexible clock system that interoperate seamlessly to optimize power consumption and extend battery life in portable devices.

Key Features

  • Core: 16-bit RISC architecture designed for low-power operation
  • Memory: 2KB of Flash memory and 128B of RAM provide ample space for code and data storage
  • Digital I/O Pins: Multiple I/O pins for versatile interfacing with other components
  • Supply Voltage: Operates from 1.8V to 3.6V, suitable for battery-powered applications
  • Analog-to-Digital Converter: 10-bit ADC with integrated sample-and-hold facilitates precision sensor readings
  • Timers: Includes a 16-bit timer with multiple capture/compare registers for precise timing operations
  • Communication: Built-in USART interface supports multiple communication protocols including I2C, SPI, and UART
  • Package: Available in a 14-pin TSSOP (Thin Shrink Small Outline Package) for compact footprint

Applications

The MSP430F2111TPW microcontroller is ideal for a wide range of applications, particularly where power efficiency is crucial. It is commonly used in:

  • Portable medical devices
  • Wearable technology
  • Smart sensors and instrumentation
  • Energy management systems
  • Utility meters
  • Consumer electronics

Design Support

Texas Instruments provides extensive design support for the MSP430F2111TPW microcontroller, including development tools, reference designs, and software libraries. Engineers can leverage these resources to accelerate the design process and bring products to market faster.

For technical documentation, software, and tools, visit the official Texas Instruments product page.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess