EN
  • EN
  • DE

MSP430F2012TRSAT

Part No MSP430F2012TRSAT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FLASH 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 10
Program Memory Size 2KB (2K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 16-QFN (4x4)
Win Source Part Number 1079982-MSP430F2012TRSAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430F2012TRSAT CAD Model

Description

Introducing the MSP430F2012TRSAT Microcontroller from Texas Instruments

The MSP430F2012TRSAT is a powerful and versatile microcontroller designed by Texas Instruments to cater to a wide array of applications. This device is part of the MSP430 family, which is renowned for its ultra-low power consumption and robust performance in embedded systems. The MSP430F2012TRSAT is an ideal choice for engineers and developers looking to create energy-efficient and space-constrained applications in fields such as industrial control, consumer electronics, and automation.

Key Features

  • 16-bit RISC Architecture: The MSP430 core provides a fast and efficient processing capability, ensuring swift execution of instructions with a minimal energy footprint.
  • Integrated Digital and Analog Peripherals: It comes with a range of built-in features, including 10-bit A/D converters, comparators, and serial communication modules (USI), which facilitate complex tasks without the need for additional components.
  • Low Power Consumption: The device operates on an ultra-low power design, which includes five power-saving modes. This makes it particularly suitable for battery-powered and portable applications.
  • Flexible Clock System: The MSP430F2012TRSAT includes a flexible clock system that supports multiple clock sources, allowing the device to balance between power consumption and processing speed effectively.
  • Memory: With 2KB of flash memory and 128B of RAM, it provides ample space for program storage and efficient data management in small-scale applications.

Package and Temperature Range

The microcontroller is available in a compact 16-pin QFN package, making it suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Development Support

Texas Instruments provides comprehensive development support for the MSP430F2012TRSAT, including development tools, software libraries, and reference designs. The device is supported by the Code Composer Studio™ integrated development environment (IDE) and the IAR Embedded Workbench®, which offer powerful debugging capabilities and an extensive range of features to streamline the development process.

Whether you're developing smart sensors, portable devices, or intricate control systems, the MSP430F2012TRSAT from Texas Instruments represents a smart choice that combines performance, flexibility, and energy efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0674 $52.1458
40+ $2.5169 $100.6760
62+ $2.4382 $151.1684
85+ $2.3596 $200.5660
110+ $2.2809 $250.8990
147+ $2.0450 $300.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess