EN
  • EN
  • DE

MSP430F156IRTDR

Part No MSP430F156IRTDR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430x1xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 48
Program Memory Size 24KB (24K x 8 + 256B)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1227291-MSP430F156IRTDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F156
Introduction Date June 27, 2006
ECCN EAR99
Country of Origin Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian MSP430F156IRTDR CAD Model

Description

The MSP430F156IRTDR is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for embedded applications requiring low power consumption and high integration. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and reliability. The MSP430F156IRTDR operates at a voltage range of 1.8V to 3.6V, making it an excellent choice for battery-powered and portable devices.

Key Features:

  • CPU: 16-bit RISC architecture that allows for a balanced trade-off between processing power and power consumption.
  • Memory: Comes with 24KB of programmable flash memory, 1KB of RAM, and 256 bytes of data EEPROM, suitable for moderate complexity applications.
  • Digital I/O: Features multiple general-purpose input/output pins for interfacing with other digital components.
  • Analog Capabilities: Includes a 12-bit analog-to-digital converter (ADC) with 8 channels, enabling the MCU to interface with analog sensors and devices.
  • Timers: Multiple 16-bit timers support a range of functions including pulse width modulation (PWM), interval timing, and event counting.
  • Communication: Equipped with versatile communication interfaces such as SPI, UART, and I2C for easy integration into a wide array of systems.
  • Low Power Modes: Features several low-power modes that significantly reduce power consumption during idle or sleep states.

Applications:

The MSP430F156IRTDR is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Wireless sensors and IoT devices
  • Portable medical equipment
  • Energy management systems
  • Consumer electronics

Package and Quality:

This microcontroller is available in a compact 64-pin QFN package, which is suitable for space-constrained applications. Texas Instruments is committed to maintaining high-quality standards, and the MSP430F156IRTDR is no exception, ensuring reliability and performance for critical applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess