EN
  • EN
  • DE

MSP-BNDL-FR5969LCD

Part No MSP-BNDL-FR5969LCD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LAUNCHPAD MSP430FR5969 EVAL BRD / MSP430FR5969 LaunchPad™ MSP430FR5 MCU 16-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series MSP430FR5
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 16-Bit
Platform LaunchPad™
Utilized IC / Part MSP430FR5969
Mounting Type Fixed
Contents Board(s) , Cable(s) , LCD
Base Product Number MSP430
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8473.30.1180
Win Source Part Number 1342207-MSP-BNDL-FR5969LCD
Ultra Librarian 3D Model Ultra Librarian MSP-BNDL-FR5969LCD CAD Model

Description

The MSP-BNDL-FR5969LCD is a comprehensive development bundle from Texas Instruments, designed to facilitate easy and efficient use of the MSP430FR5969 microcontroller. This bundle is particularly suitable for developers and hobbyists who are looking to explore the capabilities of this ultra-low-power microcontroller with an integrated LCD controller.

Key Features

  • Energy-Efficient Microcontroller: At the heart of the bundle is the MSP430FR5969, which boasts Texas Instruments' revolutionary low-power design, allowing for extended battery life in various applications.
  • Integrated LCD Controller: The microcontroller includes an on-chip LCD controller that supports a wide range of segment-based displays, making it ideal for user interfaces in portable devices.
  • FRAM Technology: Featuring Ferroelectric Random Access Memory (FRAM), the MSP430FR5969 offers fast write speeds, low power consumption, and high endurance, making it perfect for data logging and other memory-intensive tasks.
  • Development Tools: The bundle comes with a full suite of development tools, including an integrated development environment (IDE) and code examples to jumpstart your projects.
  • Expansion Capabilities: With the included expansion board, users can easily connect to a range of peripherals and explore the MSP430's versatile I/O options.

Applications

The MSP-BNDL-FR5969LCD is ideal for a variety of applications, such as:

  • Smart meters
  • Wearable devices
  • Home automation systems
  • Industrial control panels
  • Portable medical devices

Package Contents

The bundle includes:

  • MSP430FR5969 microcontroller
  • LCD expansion board
  • USB programming and debugging interface
  • Quick start guide and documentation

With its versatile features and comprehensive development tools, the MSP-BNDL-FR5969LCD from Texas Instruments is an excellent choice for professionals and enthusiasts alike who are eager to develop innovative projects with a focus on power efficiency and display integration.

You May Also Be Interested in

Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess